Tannoy 4" Shallow Back Can, Medium Format Ceiling Speaker CVS4 Micro

Description
The Tannoy CVS4 Micro is a full bandwidth ceiling speaker system comprising a 100mm (4.00") mid bass driver with a coaxially mounted 19mm (0.75") high frequency section mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. The CVS4 Micro is designed to suit those demanding situations where ceiling space is limited but there's still a requirement for high quality, natural sound - thanks to its shallow back-can. The CVS4 Micro is equipped with a low insertion loss 15W line transformer easily configurable to the following settings via front baffle mounted rotary tapping switch: 70V systems: 15W / 7.5W / 3.75W / 1.9W OFF & low Impedance operation 100V systems: 15W / 7.5W / 3.75W OFF & low Impedance operation The CVS4 Micro is supplied with an integral zinc-plated steel back can with recessed termination box to satisfy the vast majority of installation application requirements. The removable locking connector has screw terminals for secure wire termination and "loop through" facility. Strain relief is provided by a clamping mechanism for use with plenum rated cable or conduit. Security toggle clamps make for quick and easy installation, while two tile support rails and one C-ring are also included in the package. A plaster (mud) ring is available as an optional accessory. Frequency Response: (-3dB): 110Hz - 19kHz Frequency Range (-10dB): 90Hz - 22kHz System Sensitivity (1W @1m): 87dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: 90 Degrees Conical Rated Maximum SPL: Average 103 dB, Peak 109 dB Power Handling: Average 40W, Programme 80W, Peak 160W Nominal Impedance: 6 Ohms
Datasheet
Description
The Tannoy CVS4 Micro is a full bandwidth ceiling speaker system comprising a 100mm (4.00") mid bass driver with a coaxially mounted 19mm (0.75") high frequency section mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. The CVS4 Micro is designed to suit those demanding situations where ceiling space is limited but there's still a requirement for high quality, natural sound - thanks to its shallow back-can. The CVS4 Micro is equipped with a low insertion loss 15W line transformer easily configurable to the following settings via front baffle mounted rotary tapping switch: 70V systems: 15W / 7.5W / 3.75W / 1.9W OFF & low Impedance operation 100V systems: 15W / 7.5W / 3.75W OFF & low Impedance operation The CVS4 Micro is supplied with an integral zinc-plated steel back can with recessed termination box to satisfy the vast majority of installation application requirements. The removable locking connector has screw terminals for secure wire termination and "loop through" facility. Strain relief is provided by a clamping mechanism for use with plenum rated cable or conduit. Security toggle clamps make for quick and easy installation, while two tile support rails and one C-ring are also included in the package. A plaster (mud) ring is available as an optional accessory. Frequency Response: (-3dB): 110Hz - 19kHz Frequency Range (-10dB): 90Hz - 22kHz System Sensitivity (1W @1m): 87dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: 90 Degrees Conical Rated Maximum SPL: Average 103 dB, Peak 109 dB Power Handling: Average 40W, Programme 80W, Peak 160W Nominal Impedance: 6 Ohms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Berlin, CT, USA
4" Shallow Back Can, Medium Format Ceiling Speaker
48020
4" Shallow Back Can, Medium Format Ceiling Speaker 48020
The Tannoy CVS4 Micro is a full bandwidth ceiling speaker system comprising a 100mm (4.00") mid bass driver with a coaxially mounted 19mm (0.75") high frequency section mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. The CVS4 Micro is designed to suit those demanding situations where ceiling space is limited but there's still a requirement for high quality, natural sound - thanks to its shallow back-can. The CVS4 Micro is equipped with a low insertion loss 15W line transformer easily configurable to the following settings via front baffle mounted rotary tapping switch: 70V systems: 15W / 7.5W / 3.75W / 1.9W OFF & low Impedance operation 100V systems: 15W / 7.5W / 3.75W OFF & low Impedance operation The CVS4 Micro is supplied with an integral zinc-plated steel back can with recessed termination box to satisfy the vast majority of installation application requirements. The removable locking connector has screw terminals for secure wire termination and "loop through" facility. Strain relief is provided by a clamping mechanism for use with plenum rated cable or conduit. Security toggle clamps make for quick and easy installation, while two tile support rails and one C-ring are also included in the package. A plaster (mud) ring is available as an optional accessory. Frequency Response: (-3dB): 110Hz - 19kHz Frequency Range (-10dB): 90Hz - 22kHz System Sensitivity (1W @1m): 87dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: 90 Degrees Conical Rated Maximum SPL: Average 103 dB, Peak 109 dB Power Handling: Average 40W, Programme 80W, Peak 160W Nominal Impedance: 6 Ohms

The Tannoy CVS4 Micro is a full bandwidth ceiling speaker system comprising a 100mm (4.00") mid bass driver with a coaxially mounted 19mm (0.75") high frequency section mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. The CVS4 Micro is designed to suit those demanding situations where ceiling space is limited but there's still a requirement for high quality, natural sound - thanks to its shallow back-can.
The CVS4 Micro is equipped with a low insertion loss 15W line transformer easily configurable to the following settings via front baffle mounted rotary tapping switch:
70V systems: 15W / 7.5W / 3.75W / 1.9W OFF & low Impedance operation
100V systems: 15W / 7.5W / 3.75W OFF & low Impedance operation
The CVS4 Micro is supplied with an integral zinc-plated steel back can with recessed termination box to satisfy the vast majority of installation application requirements. The removable locking connector has screw terminals for secure wire termination and "loop through" facility. Strain relief is provided by a clamping mechanism for use with plenum rated cable or conduit. Security toggle clamps make for quick and easy installation, while two tile support rails and one C-ring are also included in the package. A plaster (mud) ring is available as an optional accessory.
Frequency Response: (-3dB): 110Hz - 19kHz
Frequency Range (-10dB): 90Hz - 22kHz
System Sensitivity (1W @1m): 87dB (1W = 2.45V for 6 Ohms)
Nominal Coverage Angle: 90 Degrees Conical
Rated Maximum SPL: Average 103 dB, Peak 109 dB
Power Handling: Average 40W, Programme 80W, Peak 160W
Nominal Impedance: 6 Ohms

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 48020
Product Name 4" Shallow Back Can, Medium Format Ceiling Speaker
Size 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Speaker Drivers - 1812070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
Dynamic Mini Square Speaker - CES200R042AC08PMN800P5R - Challenge Electronics
Specs
SPL 116 dB
Nominal Power 0.1000 watts
Maximum Power 0.2000 watts
View Details