TMP Pro Distribution Active 8" 2-Way ABS Loudspeaker 79807

Description
These Active 2-Way Powered Speaker monitors offers built-in amp with 800 watts for the ENT-15P and 600 watts for the ENT-12P. The other models have 250 watts to 150 watts for the small but amazing ENT-10P & ENT-8P. Features such as Durable ABS construction for strong overall speaker protection with microphone quarter inch input jack & RCA input jack to receive balance and unbalance signals. Adjustable volume control on the RCA line input with high and low tone level control. The ENT Powered Series also has a high quality die-cast frame woofer and external features such as fly points to connect your speakers in different angles. Metal grill and heavy duty oversized handles for easy moving. Dimensions: 12" W x 8.75" D x 16.5" H Weight: 18 lbs.
Description
These Active 2-Way Powered Speaker monitors offers built-in amp with 800 watts for the ENT-15P and 600 watts for the ENT-12P. The other models have 250 watts to 150 watts for the small but amazing ENT-10P & ENT-8P. Features such as Durable ABS construction for strong overall speaker protection with microphone quarter inch input jack & RCA input jack to receive balance and unbalance signals. Adjustable volume control on the RCA line input with high and low tone level control. The ENT Powered Series also has a high quality die-cast frame woofer and external features such as fly points to connect your speakers in different angles. Metal grill and heavy duty oversized handles for easy moving. Dimensions: 12" W x 8.75" D x 16.5" H Weight: 18 lbs.

Suppliers

Company
Product
Description
Supplier Links
Active 8
Berlin, CT, USA
Active 8" 2-Way ABS Loudspeaker
79807
Active 8" 2-Way ABS Loudspeaker 79807
These Active 2-Way Powered Speaker monitors offers built-in amp with 800 watts for the ENT-15P and 600 watts for the ENT-12P. The other models have 250 watts to 150 watts for the small but amazing ENT-10P & ENT-8P. Features such as Durable ABS construction for strong overall speaker protection with microphone quarter inch input jack & RCA input jack to receive balance and unbalance signals. Adjustable volume control on the RCA line input with high and low tone level control. The ENT Powered Series also has a high quality die-cast frame woofer and external features such as fly points to connect your speakers in different angles. Metal grill and heavy duty oversized handles for easy moving. Dimensions: 12" W x 8.75" D x 16.5" H Weight: 18 lbs.

These Active 2-Way Powered Speaker monitors offers built-in amp with 800 watts for the ENT-15P and 600 watts for the ENT-12P. The other models have 250 watts to 150 watts for the small but amazing ENT-10P & ENT-8P. Features such as Durable ABS construction for strong overall speaker protection with microphone quarter inch input jack & RCA input jack to receive balance and unbalance signals. Adjustable volume control on the RCA line input with high and low tone level control. The ENT Powered Series also has a high quality die-cast frame woofer and external features such as fly points to connect your speakers in different angles. Metal grill and heavy duty oversized handles for easy moving.
Dimensions: 12" W x 8.75" D x 16.5" H
Weight: 18 lbs.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79807
Product Name Active 8" 2-Way ABS Loudspeaker
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 1976429 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Speaker - FBS40A - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 88 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details