TMP Pro Distribution Club V Series 18" Subwoofer 57127

Description
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 18" subwoofer Frequency response: -10dB 30Hz-2kHz Power rating: NOISE 300W (EIA) PGM 600W PEAK 1200W Nominal impedance: 4ohms SPL Sensitivity (1W; 1m on axis): 96dB SPL: Continuous (Calculated) 121dB SPL Peak (Calculated) 127dB SPL I/O connectors: 2x Phone, 2x speakON Shape: Rectangular Finish: Sprayed finish Handle: 2 Pole socket: 1x 35mm (1-3/8in) Dimensions: W 605mm; 23-7/8in H 720mm; 28-3/8in D 637mm; 25-1/8in Net weight 37.2kg; 82lbs
Description
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 18" subwoofer Frequency response: -10dB 30Hz-2kHz Power rating: NOISE 300W (EIA) PGM 600W PEAK 1200W Nominal impedance: 4ohms SPL Sensitivity (1W; 1m on axis): 96dB SPL: Continuous (Calculated) 121dB SPL Peak (Calculated) 127dB SPL I/O connectors: 2x Phone, 2x speakON Shape: Rectangular Finish: Sprayed finish Handle: 2 Pole socket: 1x 35mm (1-3/8in) Dimensions: W 605mm; 23-7/8in H 720mm; 28-3/8in D 637mm; 25-1/8in Net weight 37.2kg; 82lbs

Suppliers

Company
Product
Description
Supplier Links
Club V Series 18
Berlin, CT, USA
Club V Series 18" Subwoofer
57127
Club V Series 18" Subwoofer 57127
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 18" subwoofer Frequency response: -10dB 30Hz-2kHz Power rating: NOISE 300W (EIA) PGM 600W PEAK 1200W Nominal impedance: 4ohms SPL Sensitivity (1W; 1m on axis): 96dB SPL: Continuous (Calculated) 121dB SPL Peak (Calculated) 127dB SPL I/O connectors: 2x Phone, 2x speakON Shape: Rectangular Finish: Sprayed finish Handle: 2 Pole socket: 1x 35mm (1-3/8in) Dimensions: W 605mm; 23-7/8in H 720mm; 28-3/8in D 637mm; 25-1/8in Net weight 37.2kg; 82lbs

Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall.
Speaker type: 18" subwoofer
Frequency response: -10dB 30Hz-2kHz
Power rating:
NOISE 300W (EIA)
PGM 600W
PEAK 1200W
Nominal impedance: 4ohms
SPL Sensitivity (1W; 1m on axis): 96dB
SPL:
Continuous (Calculated) 121dB SPL
Peak (Calculated) 127dB SPL
I/O connectors: 2x Phone, 2x speakON
Shape: Rectangular
Finish: Sprayed finish
Handle: 2
Pole socket: 1x 35mm (1-3/8in)
Dimensions:
W 605mm; 23-7/8in
H 720mm; 28-3/8in
D 637mm; 25-1/8in
Net weight 37.2kg; 82lbs

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57127
Product Name Club V Series 18" Subwoofer
Nominal Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 458-1165-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 380.95 g (13.44 oz)
View Details
2 suppliers
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details