JBL Professional Compact Control Monitor Loudspeaker System (White) Control 5-WH

Description
The Control 5 is a high-performance control monitor suitable for use as the primary sound source in many applications. Its 6.5" LF and 1" HF drivers are magnetically shielded, enabling use near video monitors. Frequency Range (± 3 dB) : 75 Hz to 20 kHz Power Capacity : I75 W Sensitivity : 89 dB SPL, 1 W, 1 m (3.3 ft) Directivity Factor (Q) : 2.8 Directivity Index (DI) : 4.5 Nominal Impedance : 4 ohms Crossover Frequency : 3 kHz Polarity : Positive Voltage to + terminal causes outward low frequency cone motion Enclosure Material : Polypropylene structural foam Finish : Black or white Dimensions : (H) 387 mm x (W) 251 mm x (D) 229 mm (15.25 in x 9.875 in x 9 in) Net Weight (ea) : 4.5 kg (10 lbs.) Shipping Weight (pair) : 11 kg (24 lbs.) MTC-51 Wall Mount Bracket : Allows the Control 5 to be mounted to any rigid vertical surface with a unique polymer ball and clamp design, In addition to omnidirectional movement about the ball, the speaker's connecting wires may be run internal to the clamp. Optional colors. MTC-52 Ceiling Mount Bracket : The same as the MTC-51 except that it is designed to be mounted to a rigid ceiling surface. Optional colors.
Datasheet
Description
The Control 5 is a high-performance control monitor suitable for use as the primary sound source in many applications. Its 6.5" LF and 1" HF drivers are magnetically shielded, enabling use near video monitors. Frequency Range (± 3 dB) : 75 Hz to 20 kHz Power Capacity : I75 W Sensitivity : 89 dB SPL, 1 W, 1 m (3.3 ft) Directivity Factor (Q) : 2.8 Directivity Index (DI) : 4.5 Nominal Impedance : 4 ohms Crossover Frequency : 3 kHz Polarity : Positive Voltage to + terminal causes outward low frequency cone motion Enclosure Material : Polypropylene structural foam Finish : Black or white Dimensions : (H) 387 mm x (W) 251 mm x (D) 229 mm (15.25 in x 9.875 in x 9 in) Net Weight (ea) : 4.5 kg (10 lbs.) Shipping Weight (pair) : 11 kg (24 lbs.) MTC-51 Wall Mount Bracket : Allows the Control 5 to be mounted to any rigid vertical surface with a unique polymer ball and clamp design, In addition to omnidirectional movement about the ball, the speaker's connecting wires may be run internal to the clamp. Optional colors. MTC-52 Ceiling Mount Bracket : The same as the MTC-51 except that it is designed to be mounted to a rigid ceiling surface. Optional colors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Control Monitor Loudspeaker System (White) - 9787 - TMP Pro Distribution
Berlin, CT, USA
Compact Control Monitor Loudspeaker System (White)
9787
Compact Control Monitor Loudspeaker System (White) 9787
The Control 5 is a high-performance control monitor suitable for use as the primary sound source in many applications. Its 6.5" LF and 1" HF drivers are magnetically shielded, enabling use near video monitors. Frequency Range (± 3 dB) : 75 Hz to 20 kHz Power Capacity : I75 W Sensitivity : 89 dB SPL, 1 W, 1 m (3.3 ft) Directivity Factor (Q) : 2.8 Directivity Index (DI) : 4.5 Nominal Impedance : 4 ohms Crossover Frequency : 3 kHz Polarity : Positive Voltage to + terminal causes outward low frequency cone motion Enclosure Material : Polypropylene structural foam Finish : Black or white Dimensions : (H) 387 mm x (W) 251 mm x (D) 229 mm (15.25 in x 9.875 in x 9 in) Net Weight (ea) : 4.5 kg (10 lbs.) Shipping Weight (pair) : 11 kg (24 lbs.) MTC-51 Wall Mount Bracket : Allows the Control 5 to be mounted to any rigid vertical surface with a unique polymer ball and clamp design, In addition to omnidirectional movement about the ball, the speaker's connecting wires may be run internal to the clamp. Optional colors. MTC-52 Ceiling Mount Bracket : The same as the MTC-51 except that it is designed to be mounted to a rigid ceiling surface. Optional colors.

The Control 5 is a high-performance control monitor suitable for use as the primary sound source in many applications. Its 6.5" LF and 1" HF drivers are magnetically shielded, enabling use near video monitors.
Frequency
Range (± 3 dB) : 75 Hz to 20 kHz
Power Capacity : I75 W
Sensitivity : 89 dB SPL,
1 W, 1 m (3.3 ft)
Directivity Factor (Q) : 2.8
Directivity Index (DI) : 4.5
Nominal Impedance : 4 ohms
Crossover Frequency : 3 kHz
Polarity : Positive Voltage to + terminal causes outward low frequency cone motion
Enclosure Material : Polypropylene structural foam
Finish : Black or white
Dimensions : (H) 387 mm x (W) 251 mm x (D) 229 mm (15.25 in x 9.875 in x 9 in)
Net Weight (ea) : 4.5 kg (10 lbs.)
Shipping Weight (pair) : 11 kg (24 lbs.)
MTC-51 Wall Mount Bracket : Allows the Control 5 to be mounted to any rigid vertical surface with a unique polymer ball and clamp design, In addition to omnidirectional movement about the ball, the speaker's connecting wires may be run internal to the clamp. Optional colors.
MTC-52 Ceiling Mount Bracket : The same as the MTC-51 except that it is designed to be mounted to a rigid ceiling surface. Optional colors.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 9787
Product Name Compact Control Monitor Loudspeaker System (White)
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 1976432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
W0v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 70 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 175 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details