Renkus-Heinz, Inc. CF Series 6.5" Loudspeaker (Powered, 200W) CF61-2

Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Max. SPL: 114 dB peak Dispersion: 150° H by 60° V Freq. Resp: ± 3 dB, 80 Hz to 20 kHz HF Driver: 1" Titanium driver, model SSD140-8F LF Driver: 6.5" woofer, model SSL6.5-9F Enclosure: Hardwood, perforated metal grille Power: PF1-200; 200 W RMS @ 4 Ohms Input: Looping XLR; female in, male out Weight: 23.2 Lbs (10.5 Kg) net
Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Max. SPL: 114 dB peak Dispersion: 150° H by 60° V Freq. Resp: ± 3 dB, 80 Hz to 20 kHz HF Driver: 1" Titanium driver, model SSD140-8F LF Driver: 6.5" woofer, model SSL6.5-9F Enclosure: Hardwood, perforated metal grille Power: PF1-200; 200 W RMS @ 4 Ohms Input: Looping XLR; female in, male out Weight: 23.2 Lbs (10.5 Kg) net

Suppliers

Company
Product
Description
Supplier Links
CF Series 6.5
Berlin, CT, USA
CF Series 6.5" Loudspeaker (Powered, 200W)
69565
CF Series 6.5" Loudspeaker (Powered, 200W) 69565
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Max. SPL: 114 dB peak Dispersion: 150° H by 60° V Freq. Resp: ± 3 dB, 80 Hz to 20 kHz HF Driver: 1" Titanium driver, model SSD140-8F LF Driver: 6.5" woofer, model SSL6.5-9F Enclosure: Hardwood, perforated metal grille Power: PF1-200; 200 W RMS @ 4 Ohms Input: Looping XLR; female in, male out Weight: 23.2 Lbs (10.5 Kg) net

Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use.
Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great.
Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan.
Max. SPL: 114 dB peak
Dispersion: 150° H by 60° V
Freq. Resp: ± 3 dB, 80 Hz to 20 kHz
HF Driver: 1" Titanium driver, model SSD140-8F
LF Driver: 6.5" woofer, model SSL6.5-9F
Enclosure: Hardwood, perforated metal grille
Power: PF1-200; 200 W RMS @ 4 Ohms
Input: Looping XLR; female in, male out
Weight: 23.2 Lbs (10.5 Kg) net

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 69565
Product Name CF Series 6.5" Loudspeaker (Powered, 200W)
SPL 114 dB
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 276842 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
Speakers - 2603-CAC60-05W26-40-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 260 Hz
View Details