Electro-voice 2x6 FIR-Drive Loudspeaker Processor Dx46

Description
The Dx46 brings the same technology found in NetMax and RCM-26 equipped Tour Grade amplifiers to a new, compact and easy to use form factor by providing six channels of FIR-Drive processing in addition to EV's state of the loudspeaker protection. The Dx46 provides a USB and an Ethernet interface with an integrated switch for connectivity. IRIS-Net allows complete control, configuration, and supervision through standard or customized interfaces; IRIS-Net allows the ultimate in flexibility for controlling what you want to control-how you want to control it. A/D Conversion: 24-Bit Delta Sigma Analog Inputs: 2 Analog Outputs: 6 Control Protocol: USB, Ethernet D/A Conversion: 24-Bit Delta Sigma Data Format: 24-Bit Digital Inputs: 1 XLR AES/EBU (2Ch) Dynamic Range: 116 dB (A-weighted) Frequency Response: 20 Hz - 40 kHz Input Impedance (Balanced): 10 k Internal Processing: 48-Bit Double Precision Maximum Input Voltage: 8.7 V / +21 dBu (Without -6 dB Analog Pad Engaged) Maximum Output Voltage: 8.7 V / +21 dBu Nominal Input Voltage: 1.55V/+ 6 dBu Nominal Output Voltage: 1.55V/+ 6 dBu Output Impedance (Balanced): 50 Sample Rate: 48 kHz THD+N: <0,002% (band limited 20 Hz to 20 kHz) Height: 1RU 44.25 mm (1.74") Width: 182.6 mm (7.19") Depth: 355.6 mm (14") Weight: Net 4.6 kg (10.14 lbs)
Description
The Dx46 brings the same technology found in NetMax and RCM-26 equipped Tour Grade amplifiers to a new, compact and easy to use form factor by providing six channels of FIR-Drive processing in addition to EV's state of the loudspeaker protection. The Dx46 provides a USB and an Ethernet interface with an integrated switch for connectivity. IRIS-Net allows complete control, configuration, and supervision through standard or customized interfaces; IRIS-Net allows the ultimate in flexibility for controlling what you want to control-how you want to control it. A/D Conversion: 24-Bit Delta Sigma Analog Inputs: 2 Analog Outputs: 6 Control Protocol: USB, Ethernet D/A Conversion: 24-Bit Delta Sigma Data Format: 24-Bit Digital Inputs: 1 XLR AES/EBU (2Ch) Dynamic Range: 116 dB (A-weighted) Frequency Response: 20 Hz - 40 kHz Input Impedance (Balanced): 10 k Internal Processing: 48-Bit Double Precision Maximum Input Voltage: 8.7 V / +21 dBu (Without -6 dB Analog Pad Engaged) Maximum Output Voltage: 8.7 V / +21 dBu Nominal Input Voltage: 1.55V/+ 6 dBu Nominal Output Voltage: 1.55V/+ 6 dBu Output Impedance (Balanced): 50 Sample Rate: 48 kHz THD+N: <0,002% (band limited 20 Hz to 20 kHz) Height: 1RU 44.25 mm (1.74") Width: 182.6 mm (7.19") Depth: 355.6 mm (14") Weight: Net 4.6 kg (10.14 lbs)

Suppliers

Company
Product
Description
Supplier Links
2x6 FIR-Drive Loudspeaker Processor - 68613 - TMP Pro Distribution
Berlin, CT, USA
2x6 FIR-Drive Loudspeaker Processor
68613
2x6 FIR-Drive Loudspeaker Processor 68613
The Dx46 brings the same technology found in NetMax and RCM-26 equipped Tour Grade amplifiers to a new, compact and easy to use form factor by providing six channels of FIR-Drive processing in addition to EV's state of the loudspeaker protection. The Dx46 provides a USB and an Ethernet interface with an integrated switch for connectivity. IRIS-Net allows complete control, configuration, and supervision through standard or customized interfaces; IRIS-Net allows the ultimate in flexibility for controlling what you want to control-how you want to control it. A/D Conversion: 24-Bit Delta Sigma Analog Inputs: 2 Analog Outputs: 6 Control Protocol: USB, Ethernet D/A Conversion: 24-Bit Delta Sigma Data Format: 24-Bit Digital Inputs: 1 XLR AES/EBU (2Ch) Dynamic Range: 116 dB (A-weighted) Frequency Response: 20 Hz - 40 kHz Input Impedance (Balanced): 10 k Internal Processing: 48-Bit Double Precision Maximum Input Voltage: 8.7 V / +21 dBu (Without -6 dB Analog Pad Engaged) Maximum Output Voltage: 8.7 V / +21 dBu Nominal Input Voltage: 1.55V/+ 6 dBu Nominal Output Voltage: 1.55V/+ 6 dBu Output Impedance (Balanced): 50 Sample Rate: 48 kHz THD+N: <0,002% (band limited 20 Hz to 20 kHz) Height: 1RU 44.25 mm (1.74") Width: 182.6 mm (7.19") Depth: 355.6 mm (14") Weight: Net 4.6 kg (10.14 lbs)

The Dx46 brings the same technology found in NetMax and RCM-26 equipped Tour Grade amplifiers to a new, compact and easy to use form factor by providing six channels of FIR-Drive processing in addition to EV's state of the loudspeaker protection. The Dx46 provides a USB and an Ethernet interface with an integrated switch for connectivity. IRIS-Net allows complete control, configuration, and supervision through standard or customized interfaces; IRIS-Net allows the ultimate in flexibility for controlling what you want to control-how you want to control it.
A/D Conversion: 24-Bit Delta Sigma
Analog Inputs: 2
Analog Outputs: 6
Control Protocol: USB, Ethernet
D/A Conversion: 24-Bit Delta Sigma
Data Format: 24-Bit
Digital Inputs: 1 XLR AES/EBU (2Ch)
Dynamic Range: 116 dB (A-weighted)
Frequency Response: 20 Hz - 40 kHz
Input Impedance (Balanced): 10 k
Internal Processing: 48-Bit Double Precision
Maximum Input Voltage: 8.7 V / +21 dBu (Without -6 dB Analog Pad Engaged)
Maximum Output Voltage: 8.7 V / +21 dBu
Nominal Input Voltage: 1.55V/+ 6 dBu
Nominal Output Voltage: 1.55V/+ 6 dBu
Output Impedance (Balanced): 50
Sample Rate: 48 kHz
THD+N: <0,002% (band limited 20 Hz to 20 kHz)
Height: 1RU 44.25 mm (1.74")
Width: 182.6 mm (7.19")
Depth: 355.6 mm (14")
Weight: Net 4.6 kg (10.14 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 68613
Product Name 2x6 FIR-Drive Loudspeaker Processor
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 526916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.04 inch (255 mm)
View Details
Speakers - 2603-CS30-02P65-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 650 Hz
Weight 6.90 g (0.24 oz)
View Details