Anchor Audio, Inc. Battery-Powered Mini 30W Speaker with Wireless Receiver (Red) AN-MiniU1 RED

Description
The AN-Mini speaker monitor is the most powerful, smallest system in the market. The AN-Mini is battery-operated so you can take it anywhere. It delivers a powerful 109 db of sound, which will project clear, intelligible speech to audiences up to 50+. Just switch it on and you are ready for any indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad. Rated Power Output: 30 watts Max SPL @ Rated Power: 101 dB @ 1 meter Frequency Response: 100 Hz - 15 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer Battery Type: Ten 'AA' alkaline Weight: 2.5 lbs / 1.13 Kg
Description
The AN-Mini speaker monitor is the most powerful, smallest system in the market. The AN-Mini is battery-operated so you can take it anywhere. It delivers a powerful 109 db of sound, which will project clear, intelligible speech to audiences up to 50+. Just switch it on and you are ready for any indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad. Rated Power Output: 30 watts Max SPL @ Rated Power: 101 dB @ 1 meter Frequency Response: 100 Hz - 15 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer Battery Type: Ten 'AA' alkaline Weight: 2.5 lbs / 1.13 Kg

Suppliers

Company
Product
Description
Supplier Links
Battery-Powered Mini 30W Speaker with Wireless Receiver (Red) - 80230 - TMP Pro Distribution
Berlin, CT, USA
Battery-Powered Mini 30W Speaker with Wireless Receiver (Red)
80230
Battery-Powered Mini 30W Speaker with Wireless Receiver (Red) 80230
The AN-Mini speaker monitor is the most powerful, smallest system in the market. The AN-Mini is battery-operated so you can take it anywhere. It delivers a powerful 109 db of sound, which will project clear, intelligible speech to audiences up to 50+. Just switch it on and you are ready for any indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad. Rated Power Output: 30 watts Max SPL @ Rated Power: 101 dB @ 1 meter Frequency Response: 100 Hz - 15 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer Battery Type: Ten 'AA' alkaline Weight: 2.5 lbs / 1.13 Kg

The AN-Mini speaker monitor is the most powerful, smallest system in the market. The AN-Mini is battery-operated so you can take it anywhere. It delivers a powerful 109 db of sound, which will project clear, intelligible speech to audiences up to 50+. Just switch it on and you are ready for any indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad.
Rated Power Output: 30 watts
Max SPL @ Rated Power: 101 dB @ 1 meter
Frequency Response: 100 Hz - 15 kHz ± 3 dB
Speaker Type: 4.5" neodymium woofer
Battery Type: Ten 'AA' alkaline
Weight: 2.5 lbs / 1.13 Kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 80230
Product Name Battery-Powered Mini 30W Speaker with Wireless Receiver (Red)
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7755031 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.97 inch (50 mm)
View Details
Round Speakers - CES150R035F8SMN900UR - Challenge Electronics
Specs
SPL 84 dB
Nominal Power 0.5000 watts
Maximum Power 0.3000 watts
View Details