Bogen Communications, Inc. 8" Slanted Metal Box Speaker MB8TSL

Description
Bogen's Metal Box Speakers feature all-steel surface-mounted enclosures. The MB8TSQ is suitable for ceiling or wall mounting.
Datasheet
Description
Bogen's Metal Box Speakers feature all-steel surface-mounted enclosures. The MB8TSQ is suitable for ceiling or wall mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Slanted Metal Box Speaker
42732
8" Slanted Metal Box Speaker 42732
Bogen's Metal Box Speakers feature all-steel surface-mounted enclosures. The MB8TSQ is suitable for ceiling or wall mounting.

Bogen's Metal Box Speakers feature all-steel surface-mounted enclosures. The MB8TSQ is suitable for ceiling or wall mounting.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 42732
Product Name 8" Slanted Metal Box Speaker
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 102780 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Impedance 16 ohms
View Details
Speakers - 2603-CAC52-04W34-34-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 345 Hz
View Details