Quam-Nichols Company Lay-In Ceiling Mount Speaker (4W, 70V) SYSTEM 12/70RS

Description
System 12 loudspeaker assemblies are designed to lie in a standard 24" ceiling grid. They are a complete solution, including speaker, baffle, and integral back box. To install, simply replace an existing tile. Average Sensitivity: 92 dB-SPL, 1W/ 1M Power Rating: 12W RMS, EIA 426A Standard Calculated Output: 98 dB-SPL, 4W / 1M Frequency Response: 65 Hz - 17 kHz Nominal Coverage Angle: 100° Included Angle, -6 dB / 2 kHz, Half space
Description
System 12 loudspeaker assemblies are designed to lie in a standard 24" ceiling grid. They are a complete solution, including speaker, baffle, and integral back box. To install, simply replace an existing tile. Average Sensitivity: 92 dB-SPL, 1W/ 1M Power Rating: 12W RMS, EIA 426A Standard Calculated Output: 98 dB-SPL, 4W / 1M Frequency Response: 65 Hz - 17 kHz Nominal Coverage Angle: 100° Included Angle, -6 dB / 2 kHz, Half space

Suppliers

Company
Product
Description
Supplier Links
Lay-In Ceiling Mount Speaker (4W, 70V) - 53220 - TMP Pro Distribution
Berlin, CT, USA
Lay-In Ceiling Mount Speaker (4W, 70V)
53220
Lay-In Ceiling Mount Speaker (4W, 70V) 53220
System 12 loudspeaker assemblies are designed to lie in a standard 24" ceiling grid. They are a complete solution, including speaker, baffle, and integral back box. To install, simply replace an existing tile. Average Sensitivity: 92 dB-SPL, 1W/ 1M Power Rating: 12W RMS, EIA 426A Standard Calculated Output: 98 dB-SPL, 4W / 1M Frequency Response: 65 Hz - 17 kHz Nominal Coverage Angle: 100° Included Angle, -6 dB / 2 kHz, Half space

System 12 loudspeaker assemblies are designed to lie in a standard 24" ceiling grid. They are a complete solution, including speaker, baffle, and integral back box. To install, simply replace an existing tile.
Average Sensitivity: 92 dB-SPL, 1W/ 1M
Power Rating: 12W RMS, EIA 426A Standard
Calculated Output: 98 dB-SPL, 4W / 1M
Frequency Response: 65 Hz - 17 kHz
Nominal Coverage Angle: 100° Included Angle, -6 dB / 2 kHz, Half space

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53220
Product Name Lay-In Ceiling Mount Speaker (4W, 70V)
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Speakers - 325200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 50 to 20000 Hz
View Details
 - PROGRAMME 35T - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 50 to 20000 Hz
Size 6.50 inch (165 mm)
View Details
Speaker - KC12PA-8B - MISCO
Specs
Nominal Power 40 watts
Impedance 8 ohms
Sensitivity 95 dB
View Details