Renkus-Heinz, Inc. CFX Series 15" Loudspeaker (4 Ohm) CFX151

Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Max. SPL: 131 dB peak Dispersion: 90° H by 40° V, 60° H by 40° V optional Freq. Resp: ± 3 dB, 70 Hz to 18 kHz HF Driver: 2" SSD203-8F driver LF Driver: 15" model SSL15-15F Enclosure: Hardwood, perforated metal grille Power: 700 W pgm at 4 Ohms Input: Screw terminals & looping Neutrik 4-pin SpeakOn style connectors Weight: 70.2 Lbs (31.8 Kg) net
Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Max. SPL: 131 dB peak Dispersion: 90° H by 40° V, 60° H by 40° V optional Freq. Resp: ± 3 dB, 70 Hz to 18 kHz HF Driver: 2" SSD203-8F driver LF Driver: 15" model SSL15-15F Enclosure: Hardwood, perforated metal grille Power: 700 W pgm at 4 Ohms Input: Screw terminals & looping Neutrik 4-pin SpeakOn style connectors Weight: 70.2 Lbs (31.8 Kg) net

Suppliers

Company
Product
Description
Supplier Links
CFX Series 15
Berlin, CT, USA
CFX Series 15" Loudspeaker (4 Ohm)
59366
CFX Series 15" Loudspeaker (4 Ohm) 59366
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Max. SPL: 131 dB peak Dispersion: 90° H by 40° V, 60° H by 40° V optional Freq. Resp: ± 3 dB, 70 Hz to 18 kHz HF Driver: 2" SSD203-8F driver LF Driver: 15" model SSL15-15F Enclosure: Hardwood, perforated metal grille Power: 700 W pgm at 4 Ohms Input: Screw terminals & looping Neutrik 4-pin SpeakOn style connectors Weight: 70.2 Lbs (31.8 Kg) net

Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly.
Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great.
Max. SPL: 131 dB peak
Dispersion: 90° H by 40° V, 60° H by 40° V optional
Freq. Resp: ± 3 dB, 70 Hz to 18 kHz
HF Driver: 2" SSD203-8F driver
LF Driver: 15" model SSL15-15F
Enclosure: Hardwood, perforated metal grille
Power: 700 W pgm at 4 Ohms
Input: Screw terminals & looping Neutrik 4-pin SpeakOn style connectors
Weight: 70.2 Lbs (31.8 Kg) net

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 59366
Product Name CFX Series 15" Loudspeaker (4 Ohm)
SPL 130 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 276827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
Speakers - 2603-CAC40-04W110-08-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details