Renkus-Heinz, Inc. CF Series 12" Loudspeaker (Powered, 200W) CF121-2

Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Max. SPL: 124 dB peak Dispersion: 90° H by 60° V, 120° H by 60 V optional Freq. Resp: ± 3 dB, 70 Hz to 18 kHz HF Driver: 2" SSD203-8F driver LF Driver: 12" model SSL12-14F Enclosure: Hardwood, perforated metal grille Power: PF1-200; 200 W RMS @ 4 Ohms Input: Looping XLR; female in, male out Weight: 54.4 Lbs (24.7 Kg) net
Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Max. SPL: 124 dB peak Dispersion: 90° H by 60° V, 120° H by 60 V optional Freq. Resp: ± 3 dB, 70 Hz to 18 kHz HF Driver: 2" SSD203-8F driver LF Driver: 12" model SSL12-14F Enclosure: Hardwood, perforated metal grille Power: PF1-200; 200 W RMS @ 4 Ohms Input: Looping XLR; female in, male out Weight: 54.4 Lbs (24.7 Kg) net

Suppliers

Company
Product
Description
Supplier Links
CF Series 12
Berlin, CT, USA
CF Series 12" Loudspeaker (Powered, 200W)
59365
CF Series 12" Loudspeaker (Powered, 200W) 59365
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Max. SPL: 124 dB peak Dispersion: 90° H by 60° V, 120° H by 60 V optional Freq. Resp: ± 3 dB, 70 Hz to 18 kHz HF Driver: 2" SSD203-8F driver LF Driver: 12" model SSL12-14F Enclosure: Hardwood, perforated metal grille Power: PF1-200; 200 W RMS @ 4 Ohms Input: Looping XLR; female in, male out Weight: 54.4 Lbs (24.7 Kg) net

Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use.
Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great.
Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan.
Max. SPL: 124 dB peak
Dispersion: 90° H by 60° V, 120° H by 60 V optional
Freq. Resp: ± 3 dB, 70 Hz to 18 kHz
HF Driver: 2" SSD203-8F driver
LF Driver: 12" model SSL12-14F
Enclosure: Hardwood, perforated metal grille
Power: PF1-200; 200 W RMS @ 4 Ohms
Input: Looping XLR; female in, male out
Weight: 54.4 Lbs (24.7 Kg) net

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 59365
Product Name CF Series 12" Loudspeaker (Powered, 200W)
SPL 126 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526995 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
Impedance 8 ohms
Size 0.67 inch (17 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details