TMP Pro Distribution PS Series 8" Loudspeaker (Black) 75210

Description
The PS8 features advanced NEXO designed low magnetic emission Neodymium drivers, making the PS8 extremely light and compact while usable next to magnetically-sensiti ve professional video or computer equipment. The dispersion, architecture and weight balance are designed to provide uncompromised PA and stage monitor performance from a single speaker, and background and foreground music playback applications are equally well-served. Like the new PS10-R2 and PS15-R2, this flexibility is realized by a proprietary constant directivity asymmetrical dispersion horn, easily configurable (by users) in four positions by 90° rotations. Coupled with the horn's unique progressive horizontal (50° to 100°) and vertical (55°) dispersion, the most suitable pattern can be selected for vertical or horizontal PA usage or wedge monitoring. The PS8's 2-way passive 8 design employs a single amplifier channel to deliver bi-amped performance, reducing system cost, size and complexity, and a new grille design increases durability while fully accommodating use as a wedge. Freq Res: 69Hz-19kHz +-3dB Peak SPL: 122dB Disp: 50 to 100°H x 55°V Rotatable Sensitivity: 96dB SPL LF: 8", HF: 1" Nominal Impedance: 8ohms Dimensions/Shape (HxWxD): 16" x 9 7/8" x 5 5/8", Multi-angle wedge Weight: 16.5 lbs.
Description
The PS8 features advanced NEXO designed low magnetic emission Neodymium drivers, making the PS8 extremely light and compact while usable next to magnetically-sensiti ve professional video or computer equipment. The dispersion, architecture and weight balance are designed to provide uncompromised PA and stage monitor performance from a single speaker, and background and foreground music playback applications are equally well-served. Like the new PS10-R2 and PS15-R2, this flexibility is realized by a proprietary constant directivity asymmetrical dispersion horn, easily configurable (by users) in four positions by 90° rotations. Coupled with the horn's unique progressive horizontal (50° to 100°) and vertical (55°) dispersion, the most suitable pattern can be selected for vertical or horizontal PA usage or wedge monitoring. The PS8's 2-way passive 8 design employs a single amplifier channel to deliver bi-amped performance, reducing system cost, size and complexity, and a new grille design increases durability while fully accommodating use as a wedge. Freq Res: 69Hz-19kHz +-3dB Peak SPL: 122dB Disp: 50 to 100°H x 55°V Rotatable Sensitivity: 96dB SPL LF: 8", HF: 1" Nominal Impedance: 8ohms Dimensions/Shape (HxWxD): 16" x 9 7/8" x 5 5/8", Multi-angle wedge Weight: 16.5 lbs.

Suppliers

Company
Product
Description
Supplier Links
Berlin, CT, USA
PS Series 8" Loudspeaker (Black)
75210
PS Series 8" Loudspeaker (Black) 75210
The PS8 features advanced NEXO designed low magnetic emission Neodymium drivers, making the PS8 extremely light and compact while usable next to magnetically-sensiti ve professional video or computer equipment. The dispersion, architecture and weight balance are designed to provide uncompromised PA and stage monitor performance from a single speaker, and background and foreground music playback applications are equally well-served. Like the new PS10-R2 and PS15-R2, this flexibility is realized by a proprietary constant directivity asymmetrical dispersion horn, easily configurable (by users) in four positions by 90° rotations. Coupled with the horn's unique progressive horizontal (50° to 100°) and vertical (55°) dispersion, the most suitable pattern can be selected for vertical or horizontal PA usage or wedge monitoring. The PS8's 2-way passive 8 design employs a single amplifier channel to deliver bi-amped performance, reducing system cost, size and complexity, and a new grille design increases durability while fully accommodating use as a wedge. Freq Res: 69Hz-19kHz +-3dB Peak SPL: 122dB Disp: 50 to 100°H x 55°V Rotatable Sensitivity: 96dB SPL LF: 8", HF: 1" Nominal Impedance: 8ohms Dimensions/Shape (HxWxD): 16" x 9 7/8" x 5 5/8", Multi-angle wedge Weight: 16.5 lbs.

The PS8 features advanced NEXO designed low magnetic emission Neodymium drivers, making the PS8 extremely light and compact while usable next to magnetically-sensitive professional video or computer equipment. The dispersion, architecture and weight balance are designed to provide uncompromised PA and stage monitor performance from a single speaker, and background and foreground music playback applications are equally well-served.
Like the new PS10-R2 and PS15-R2, this flexibility is realized by a proprietary constant directivity asymmetrical dispersion horn, easily configurable (by users) in four positions by 90° rotations. Coupled with the horn's unique progressive horizontal (50° to 100°) and vertical (55°) dispersion, the most suitable pattern can be selected for vertical or horizontal PA usage or wedge monitoring. The PS8's 2-way passive 8 design employs a single amplifier channel to deliver bi-amped performance, reducing system cost, size and complexity, and a new grille design increases durability while fully accommodating use as a wedge.
Freq Res: 69Hz-19kHz +-3dB
Peak SPL: 122dB
Disp: 50 to 100°H x 55°V Rotatable
Sensitivity: 96dB SPL
LF: 8", HF: 1"
Nominal Impedance: 8ohms
Dimensions/Shape (HxWxD): 16" x 9 7/8" x 5 5/8", Multi-angle wedge
Weight: 16.5 lbs.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 75210
Product Name PS Series 8" Loudspeaker (Black)
Nominal Power 200 watts
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Speaker Drivers - 526922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
Horn Speaker - FBHS201235 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 102 dB
Nominal Power 20 watts
Maximum Power 20 watts
View Details