TMP Pro Distribution Installation Series 15" Speaker (3" HF, 60 x 40) 57107

Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2115 2-way system is available in choice of coverage and colors.
Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2115 2-way system is available in choice of coverage and colors.

Suppliers

Company
Product
Description
Supplier Links
Installation Series 15
Berlin, CT, USA
Installation Series 15" Speaker (3" HF, 60 x 40)
57107
Installation Series 15" Speaker (3" HF, 60 x 40) 57107
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2115 2-way system is available in choice of coverage and colors.

Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2115 2-way system is available in choice of coverage and colors.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57107
Product Name Installation Series 15" Speaker (3" HF, 60 x 40)
SPL 131 dB
Nominal Power 1200 watts
Sensitivity 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 423-1199-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 300 Hz
View Details