Electro-voice 8" Utility Ceiling Speaker with 4W Transformer 209-4T

Description
The EV 209 is a high-quality, 8", full-range loudspeaker for distributed sound systems. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 4-watt 25/70.7/100-volt transformer: (4-, 2-, 1-, and 0.5-watt taps)
Datasheet
Description
The EV 209 is a high-quality, 8", full-range loudspeaker for distributed sound systems. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 4-watt 25/70.7/100-volt transformer: (4-, 2-, 1-, and 0.5-watt taps)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Utility Ceiling Speaker with 4W Transformer
28816
8" Utility Ceiling Speaker with 4W Transformer 28816
The EV 209 is a high-quality, 8", full-range loudspeaker for distributed sound systems. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 4-watt 25/70.7/100-volt transformer: (4-, 2-, 1-, and 0.5-watt taps)

The EV 209 is a high-quality, 8", full-range loudspeaker for distributed sound systems.
Chassis Size 203.2 mm (8")
Speaker Type Ceiling Speakers
4-watt 25/70.7/100-volt transformer: (4-, 2-, 1-, and 0.5-watt taps)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 28816
Product Name 8" Utility Ceiling Speaker with 4W Transformer
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 7560133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
Speakers - 2603-CS13-00W130-07-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1300 Hz
View Details