Audica Professional Micro Series 4 x 2-inch Wall-Mount Speaker MICROline

Description
Traditional design of loudspeakers for these applications has either been large boxes that give full-range audio, but which are inherently less attractive or more visible, or sub-sat systems that use tiny satellite loudspeakers for mid/high frequencies and a subwoofer for mid/bass. The main problem with sub-sat systems in public spaces is that people are often listening close to thin sounding satellites with the mid/bass rumbling away in the distance, disconnected in bringing the critical mid-band together for audio quality. With the MICROpoint we've designed the smallest possible loudspeakers to give high quality over a wide audio band so that, no matter where you are in the room, the sound from the main loudspeakers remains coherent and pleasing. For most applications no additional bass loudspeakers are required. For applications requiring extended, higher level bass performance, such as an Audio-Visual system playing back film material, the MICROsub ll can be used to augment the output of the MICROpoint and carefully tuned just to add extended bass and not confuse the critical mid-band. With all of the MICROseries loudspeakers, aesthetics have been a prime consideration. This starts with the family look, which is softly shaped to merge into the environment. Secondly with the selection of materials, which have to be acoustically excellent but also provide for flexibility of design and quality of appearance. The MICROpoint uses aluminium extrusions with moulded aluminium end-caps. Grilles are micro-perf steel for acoustic transparency with durability. Equally important for aesthetics, and speed and quality of installation, are the fixings and brackets. The MICROpoint has a unique and secure integral bracket, merging the design of loudspeaker and bracket. Only the bracket needs to be fixed and connected during first-fix. Fitting the loudspeaker, with pre-wired cable management through the bracket, is then done as required and the position locking screw is hidden behind the loudspeaker grille. A high degree of tilt and pan are catered for, allowing for wall or ceiling mounting with the required angle of coverage. Drive units: 2 x 50mm full range drive unit, 2 x 50mm low frequency drive unit Frequency response: 70Hz to 20kHz Power Handling: 50W Impedance: 8 Ohm Dispersion: 120 degrees x 300 degrees -6dB at 4kHz Finish:White or Black Fixing: Integral bracket allowing 360º rotation, 120º pan and 60º tilt Dimensions (mm): H 378 x W 80 x D 151 (including bracket) Weight: 1.8Kg
Description
Traditional design of loudspeakers for these applications has either been large boxes that give full-range audio, but which are inherently less attractive or more visible, or sub-sat systems that use tiny satellite loudspeakers for mid/high frequencies and a subwoofer for mid/bass. The main problem with sub-sat systems in public spaces is that people are often listening close to thin sounding satellites with the mid/bass rumbling away in the distance, disconnected in bringing the critical mid-band together for audio quality. With the MICROpoint we've designed the smallest possible loudspeakers to give high quality over a wide audio band so that, no matter where you are in the room, the sound from the main loudspeakers remains coherent and pleasing. For most applications no additional bass loudspeakers are required. For applications requiring extended, higher level bass performance, such as an Audio-Visual system playing back film material, the MICROsub ll can be used to augment the output of the MICROpoint and carefully tuned just to add extended bass and not confuse the critical mid-band. With all of the MICROseries loudspeakers, aesthetics have been a prime consideration. This starts with the family look, which is softly shaped to merge into the environment. Secondly with the selection of materials, which have to be acoustically excellent but also provide for flexibility of design and quality of appearance. The MICROpoint uses aluminium extrusions with moulded aluminium end-caps. Grilles are micro-perf steel for acoustic transparency with durability. Equally important for aesthetics, and speed and quality of installation, are the fixings and brackets. The MICROpoint has a unique and secure integral bracket, merging the design of loudspeaker and bracket. Only the bracket needs to be fixed and connected during first-fix. Fitting the loudspeaker, with pre-wired cable management through the bracket, is then done as required and the position locking screw is hidden behind the loudspeaker grille. A high degree of tilt and pan are catered for, allowing for wall or ceiling mounting with the required angle of coverage. Drive units: 2 x 50mm full range drive unit, 2 x 50mm low frequency drive unit Frequency response: 70Hz to 20kHz Power Handling: 50W Impedance: 8 Ohm Dispersion: 120 degrees x 300 degrees -6dB at 4kHz Finish:White or Black Fixing: Integral bracket allowing 360º rotation, 120º pan and 60º tilt Dimensions (mm): H 378 x W 80 x D 151 (including bracket) Weight: 1.8Kg

Suppliers

Company
Product
Description
Supplier Links
Micro Series 4 x 2-inch Wall-Mount Speaker - 79819 - TMP Pro Distribution
Berlin, CT, USA
Micro Series 4 x 2-inch Wall-Mount Speaker
79819
Micro Series 4 x 2-inch Wall-Mount Speaker 79819
Traditional design of loudspeakers for these applications has either been large boxes that give full-range audio, but which are inherently less attractive or more visible, or sub-sat systems that use tiny satellite loudspeakers for mid/high frequencies and a subwoofer for mid/bass. The main problem with sub-sat systems in public spaces is that people are often listening close to thin sounding satellites with the mid/bass rumbling away in the distance, disconnected in bringing the critical mid-band together for audio quality. With the MICROpoint we've designed the smallest possible loudspeakers to give high quality over a wide audio band so that, no matter where you are in the room, the sound from the main loudspeakers remains coherent and pleasing. For most applications no additional bass loudspeakers are required. For applications requiring extended, higher level bass performance, such as an Audio-Visual system playing back film material, the MICROsub ll can be used to augment the output of the MICROpoint and carefully tuned just to add extended bass and not confuse the critical mid-band. With all of the MICROseries loudspeakers, aesthetics have been a prime consideration. This starts with the family look, which is softly shaped to merge into the environment. Secondly with the selection of materials, which have to be acoustically excellent but also provide for flexibility of design and quality of appearance. The MICROpoint uses aluminium extrusions with moulded aluminium end-caps. Grilles are micro-perf steel for acoustic transparency with durability. Equally important for aesthetics, and speed and quality of installation, are the fixings and brackets. The MICROpoint has a unique and secure integral bracket, merging the design of loudspeaker and bracket. Only the bracket needs to be fixed and connected during first-fix. Fitting the loudspeaker, with pre-wired cable management through the bracket, is then done as required and the position locking screw is hidden behind the loudspeaker grille. A high degree of tilt and pan are catered for, allowing for wall or ceiling mounting with the required angle of coverage. Drive units: 2 x 50mm full range drive unit, 2 x 50mm low frequency drive unit Frequency response: 70Hz to 20kHz Power Handling: 50W Impedance: 8 Ohm Dispersion: 120 degrees x 300 degrees -6dB at 4kHz Finish:White or Black Fixing: Integral bracket allowing 360º rotation, 120º pan and 60º tilt Dimensions (mm): H 378 x W 80 x D 151 (including bracket) Weight: 1.8Kg

Traditional design of loudspeakers for these applications has either been large boxes that give full-range audio, but which are inherently less attractive or more visible, or sub-sat systems that use tiny satellite loudspeakers for mid/high frequencies and a subwoofer for mid/bass. The main problem with sub-sat systems in public spaces is that people are often listening close to thin sounding satellites with the mid/bass rumbling away in the distance, disconnected in bringing the critical mid-band together for audio quality.
With the MICROpoint we've designed the smallest possible loudspeakers to give high quality over a wide audio band so that, no matter where you are in the room, the sound from the main loudspeakers remains coherent and pleasing. For most applications no additional bass loudspeakers are required.
For applications requiring extended, higher level bass performance, such as an Audio-Visual system playing back film material, the MICROsub ll can be used to augment the output of the MICROpoint and carefully tuned just to add extended bass and not confuse the critical mid-band.
With all of the MICROseries loudspeakers, aesthetics have been a prime consideration. This starts with the family look, which is softly shaped to merge into the environment. Secondly with the selection of materials, which have to be acoustically excellent but also provide for flexibility of design and quality of appearance. The MICROpoint uses aluminium extrusions with moulded aluminium end-caps. Grilles are micro-perf steel for acoustic transparency with durability.
Equally important for aesthetics, and speed and quality of installation, are the fixings and brackets. The MICROpoint has a unique and secure integral bracket, merging the design of loudspeaker and bracket. Only the bracket needs to be fixed and connected during first-fix. Fitting the loudspeaker, with pre-wired cable management through the bracket, is then done as required and the position locking screw is hidden behind the loudspeaker grille. A high degree of tilt and pan are catered for, allowing for wall or ceiling mounting with the required angle of coverage.
Drive units: 2 x 50mm full range drive unit, 2 x 50mm low frequency drive unit
Frequency response: 70Hz to 20kHz
Power Handling: 50W
Impedance: 8 Ohm
Dispersion: 120 degrees x 300 degrees -6dB at 4kHz
Finish:White or Black
Fixing: Integral bracket allowing 360º rotation, 120º pan and 60º tilt
Dimensions (mm): H 378 x W 80 x D 151 (including bracket)
Weight: 1.8Kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79819
Product Name Micro Series 4 x 2-inch Wall-Mount Speaker
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
VERIS Dual 12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details
 - DLX-18B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 134 dB
Nominal Power 1600 watts
Maximum Power 3200 watts
View Details