Bogen Communications, Inc. Speaker, 4W, 110Hz-15Khz; Product Range Bogen Communications MB8TSQ

Description
SPEAKER, 4W, 110HZ-15KHZ; Product Range:- RoHS Compliant: No
Datasheet
Description
SPEAKER, 4W, 110HZ-15KHZ; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 4W, 110Hz-15Khz; Product Range Bogen Communications - 72K7403 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 4W, 110Hz-15Khz; Product Range Bogen Communications
72K7403
Speaker, 4W, 110Hz-15Khz; Product Range Bogen Communications 72K7403
SPEAKER, 4W, 110HZ-15KHZ; Product Range:- RoHS Compliant: No

SPEAKER, 4W, 110HZ-15KHZ; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Speaker; Square;Metal Box 70 V Wall Baffle - 70146515 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker; Square;Metal Box 70 V Wall Baffle
70146515
Speaker; Square;Metal Box 70 V Wall Baffle 70146515
Bogen's MB8TSQ speakers feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker and multi-tap 4-watt 70 V/25 V transformer. The MB8TSQ speakers are suitable for ceiling or wall mounting. Features Rugged all-steel, surface-mounted, off-white painted enclosure Full-range 8" cone speaker for excellent intelligibility Compatible with 70 V/25 V amplifier systems 4-watt maximum power 6 power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts) Mounting hardware included

Bogen's MB8TSQ speakers feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker and multi-tap 4-watt 70 V/25 V transformer. The MB8TSQ speakers are suitable for ceiling or wall mounting.
Features

  • Rugged all-steel, surface-mounted, off-white painted enclosure
  • Full-range 8" cone speaker for excellent intelligibility
  • Compatible with 70 V/25 V amplifier systems
  • 4-watt maximum power
  • 6 power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts)
  • Mounting hardware included
Supplier's Site
Audio Visual Product - 22363011 - Radwell International
Willingboro, NJ, United States
Audio Visual Product
22363011
Audio Visual Product 22363011
METAL BOX SPEAKER, 8" CONE, WALL OR CEILING MOUNT, COMPATIBLE WITH 25V OR 70V AMPLIFIER SYSTEMS. FREE 2 YEAR RADWELL WARRANTY

METAL BOX SPEAKER, 8" CONE, WALL OR CEILING MOUNT, COMPATIBLE WITH 25V OR 70V AMPLIFIER SYSTEMS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
8
Berlin, CT, USA
8" Metal Box Speaker
48658
8" Metal Box Speaker 48658
Bogen's Metal Box Speakers feature all-steel surface-mounted enclosures. The MB8TSL is designed primarily for wall mounting, and its face is angled downward 12.5 degrees.

Bogen's Metal Box Speakers feature all-steel surface-mounted enclosures. The MB8TSL is designed primarily for wall mounting, and its face is angled downward 12.5 degrees.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International TMP Pro Distribution
Product Category Speakers Speakers Speakers Speakers
Product Number 72K7403 70146515 22363011 48658
Product Name Speaker, 4W, 110Hz-15Khz; Product Range Bogen Communications Speaker; Square;Metal Box 70 V Wall Baffle Audio Visual Product 8" Metal Box Speaker
Sensitivity 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526893 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details