TMP Pro Distribution DVA Series Dual 18" Active Subwoofer 80149

Description
Featuring a dual 18" subwoofer pairing in a bass reflex housing, the DVA S20 delivers powerful performance, rendering frequencies as low as 25 hertz assertively and with impressive authority. It is the perfect sub-bass provider for DVA S10/T4 systems and an excellent complement to DVA T4 mid-/high-range units in stacked arrays. A cardioid setup comprising the optional SDD module and three DVA S10 or S20 subwoofers on each side keeps levels down on stage and affords you far greater control over low-frequency coverage in the audience area. Never before has this innovative solution - which until today entailed much effort and audio gear - been so easy to achieve with such professional results. Speaker Type: Active Bassreflex Subwoofer Frequency Response [+/- 3dB]: 35 - 120 Hz Max SPL: 138 dB Directivity: Omni, Cardiod Option with SDD Module LF: 2x18 " Voice Coil LF: 4 " LF Amp: 2000 W/RMS Signal Input: 1x XLR fem, sym. Signal Output: 1x Link XLR, male, sym, 1x X-Over Out, XLR male, sym. Weight: 69 kg (152.12 lbs)
Description
Featuring a dual 18" subwoofer pairing in a bass reflex housing, the DVA S20 delivers powerful performance, rendering frequencies as low as 25 hertz assertively and with impressive authority. It is the perfect sub-bass provider for DVA S10/T4 systems and an excellent complement to DVA T4 mid-/high-range units in stacked arrays. A cardioid setup comprising the optional SDD module and three DVA S10 or S20 subwoofers on each side keeps levels down on stage and affords you far greater control over low-frequency coverage in the audience area. Never before has this innovative solution - which until today entailed much effort and audio gear - been so easy to achieve with such professional results. Speaker Type: Active Bassreflex Subwoofer Frequency Response [+/- 3dB]: 35 - 120 Hz Max SPL: 138 dB Directivity: Omni, Cardiod Option with SDD Module LF: 2x18 " Voice Coil LF: 4 " LF Amp: 2000 W/RMS Signal Input: 1x XLR fem, sym. Signal Output: 1x Link XLR, male, sym, 1x X-Over Out, XLR male, sym. Weight: 69 kg (152.12 lbs)

Suppliers

Company
Product
Description
Supplier Links
DVA Series Dual 18
Berlin, CT, USA
DVA Series Dual 18" Active Subwoofer
80149
DVA Series Dual 18" Active Subwoofer 80149
Featuring a dual 18" subwoofer pairing in a bass reflex housing, the DVA S20 delivers powerful performance, rendering frequencies as low as 25 hertz assertively and with impressive authority. It is the perfect sub-bass provider for DVA S10/T4 systems and an excellent complement to DVA T4 mid-/high-range units in stacked arrays. A cardioid setup comprising the optional SDD module and three DVA S10 or S20 subwoofers on each side keeps levels down on stage and affords you far greater control over low-frequency coverage in the audience area. Never before has this innovative solution - which until today entailed much effort and audio gear - been so easy to achieve with such professional results. Speaker Type: Active Bassreflex Subwoofer Frequency Response [+/- 3dB]: 35 - 120 Hz Max SPL: 138 dB Directivity: Omni, Cardiod Option with SDD Module LF: 2x18 " Voice Coil LF: 4 " LF Amp: 2000 W/RMS Signal Input: 1x XLR fem, sym. Signal Output: 1x Link XLR, male, sym, 1x X-Over Out, XLR male, sym. Weight: 69 kg (152.12 lbs)

Featuring a dual 18" subwoofer pairing in a bass reflex housing, the DVA S20 delivers powerful performance, rendering frequencies as low as 25 hertz assertively and with impressive authority. It is the perfect sub-bass provider for DVA S10/T4 systems and an excellent complement to DVA T4 mid-/high-range units in stacked arrays.
A cardioid setup comprising the optional SDD module and three DVA S10 or S20 subwoofers on each side keeps levels down on stage and affords you far greater control over low-frequency coverage in the audience area. Never before has this innovative solution - which until today entailed much effort and audio gear - been so easy to achieve with such professional results.
Speaker Type: Active Bassreflex Subwoofer
Frequency Response [+/- 3dB]: 35 - 120 Hz
Max SPL: 138 dB
Directivity: Omni, Cardiod Option with SDD Module
LF: 2x18 "
Voice Coil LF: 4 "
LF Amp: 2000 W/RMS
Signal Input: 1x XLR fem, sym.
Signal Output: 1x Link XLR, male, sym, 1x X-Over Out, XLR male, sym.
Weight: 69 kg (152.12 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 80149
Product Name DVA Series Dual 18" Active Subwoofer
Size 18.00 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.11 inch (206 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - PSR-23F08S-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 81 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
5 suppliers
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details