One Systems, Inc. 8" All-Weather Speaker System with Transformer 108IM/70

Description
The One Systems 108IM is a compact, direct-weather 8-inch two-way loudspeaker system with a copolymer enclosure. The 108IM may be used in direct-weather outdoor installations as well as for indoor applications where high vocal intelligibility and musical accuracy are required. The system consists of a single 8-inch (203.2 mm) woofer and One Systems' ETS driver coupled to a fully-rotatable, constant-directivity high-frequency horn. The 108IM's is optimized for outdoor applications such as football and baseball stadiums and other sports venues where direct weather capability is a requirement. The high-efficiency HF driver and advanced crossover design deliver very high power handling and excellent system reliability without the need for passive protection devices. The 108IM's basic design incorporates a patent-pending high-frequency driver that enables a variety of radiation patterns. The 108IM comes with two horns - the factory-installed horn delivers a medium-Q 60-degree by 40-degree coverage pattern - and the system also includes a 105-degree by 60-degree wide coverage model. Both horns are fully-rotatable for maximum placement flexibility. The 108IM's patent-pending ETS driver is a unique "equivalent throat" design that allows its radiation pattern to be controlled by the phase plug summation plane instead of the conventional "exit diameter" at the end of the driver's structure. The ETS driver has a titanium diaphragm and a close-spaced circumferential ring phase plug to insure extended high-frequency bandwidth. The 108IM features 200 watts continuous, 800 watts peak power handling. It is also available with an optional 75-watt, 3-tap line-matching transformer with taps at 75 watts, 37.5 watts and 18.75 watts. The 108IM may be ordered with either a 100-V (108IM/100) or a 70.7-V primary (108IM/70). All versions of the 108IM are available in black or white finishes. The 108IM's enclosure is molded from a special copolymer that is designed to handle high UV exposure and harsh weather environments. All of its internal and external hardware and its grille are made of stainless steel or of high-grade aluminum. The 108IM's grille is a 3-layer "rain shield" design that will minimize direct rain contact with the system's transducers. The unique vent design also allows for easy moisture drainage from the interior of the enclosure. The enclosure and grille are rated to IEC 529 / IP 45 (solid object penetration to 1 mm (0.04 inches) and water jets from any direction). The enclosure and components are also rated to Mil Spec 810 The 108IM's input section features a weather cover with an integral gland nut that is rated to an IP 68 standard. The system's input connectors include a four-position, stainless steel barrier strip and 2 x 4-pin Neutrik Speakons. In outdoor applications, connections are made via the 4-position barrier strip through the gland nut. The gland nut is weatherproof, is rated NEMA 6P (IP 68) and it will accommodate cables with outside diameters from 7 mm to 12 mm (0.236 to 0.472 inch). Its maximum diameter will accommodate most 2-conductor AWG 12 cables. The 108IM is designed for permanent installation applications and a variety of rigging and suspension options are available. The 108IM has 15 x M8 mounting points. An M8 forged-shoulder eye bolt kit is available for use in all M8 suspension points. The 108IM may be mounted in selected installations (when permitted by local codes and appropriate substrates) using either a One Systems PT-35-2 pan and tilt bracket or the 108IM-U U-Bracket. All mounting points are made of stainless steel. Frequency Response: 65Hz - 16kHz Coverage Pattern: 105H x 60V (ETS105/60) 60H x 40V (ETS60/40) Passive Crossover Frequency: 2000 Hz (ETS-60x40) 1600 Hz (ETS-105x60) Inputs: 4 position barrier strip or 2 each 4-pin Neutrik Speakon System Sensitivity: (1watt-1meter) 92dB Power Handling: 200 watts Continuous 400 watts Program 800 watts Peak* Transformer Taps 18.7 Watts, 37.5 Watts, 75 Watts Nominal Impedance: 8 ohms Low Frequency: ONE SYSTEMS 8-inch High Frequency: ONE SYSTEMS ETS Driver Suspension/Mounting points: 15 x M8 Weather Performance: IEC 529 / IP 45 / Mil Spec 810 (IP56 when HWK used) Dimensions (H x W x D): 483.84mm x 243.2mm x 270.77mm (19.05 in x 9.56 in x 10.66in) Net Weight: 16.5 kg (36.4 lb) transformer ver. Optional Accessories: 108IM-U "U" bracket kit PT-35-2 Pan and Tilt Bracket M8 Forged Shoulder Eye Bolt Kit
Description
The One Systems 108IM is a compact, direct-weather 8-inch two-way loudspeaker system with a copolymer enclosure. The 108IM may be used in direct-weather outdoor installations as well as for indoor applications where high vocal intelligibility and musical accuracy are required. The system consists of a single 8-inch (203.2 mm) woofer and One Systems' ETS driver coupled to a fully-rotatable, constant-directivity high-frequency horn. The 108IM's is optimized for outdoor applications such as football and baseball stadiums and other sports venues where direct weather capability is a requirement. The high-efficiency HF driver and advanced crossover design deliver very high power handling and excellent system reliability without the need for passive protection devices. The 108IM's basic design incorporates a patent-pending high-frequency driver that enables a variety of radiation patterns. The 108IM comes with two horns - the factory-installed horn delivers a medium-Q 60-degree by 40-degree coverage pattern - and the system also includes a 105-degree by 60-degree wide coverage model. Both horns are fully-rotatable for maximum placement flexibility. The 108IM's patent-pending ETS driver is a unique "equivalent throat" design that allows its radiation pattern to be controlled by the phase plug summation plane instead of the conventional "exit diameter" at the end of the driver's structure. The ETS driver has a titanium diaphragm and a close-spaced circumferential ring phase plug to insure extended high-frequency bandwidth. The 108IM features 200 watts continuous, 800 watts peak power handling. It is also available with an optional 75-watt, 3-tap line-matching transformer with taps at 75 watts, 37.5 watts and 18.75 watts. The 108IM may be ordered with either a 100-V (108IM/100) or a 70.7-V primary (108IM/70). All versions of the 108IM are available in black or white finishes. The 108IM's enclosure is molded from a special copolymer that is designed to handle high UV exposure and harsh weather environments. All of its internal and external hardware and its grille are made of stainless steel or of high-grade aluminum. The 108IM's grille is a 3-layer "rain shield" design that will minimize direct rain contact with the system's transducers. The unique vent design also allows for easy moisture drainage from the interior of the enclosure. The enclosure and grille are rated to IEC 529 / IP 45 (solid object penetration to 1 mm (0.04 inches) and water jets from any direction). The enclosure and components are also rated to Mil Spec 810 The 108IM's input section features a weather cover with an integral gland nut that is rated to an IP 68 standard. The system's input connectors include a four-position, stainless steel barrier strip and 2 x 4-pin Neutrik Speakons. In outdoor applications, connections are made via the 4-position barrier strip through the gland nut. The gland nut is weatherproof, is rated NEMA 6P (IP 68) and it will accommodate cables with outside diameters from 7 mm to 12 mm (0.236 to 0.472 inch). Its maximum diameter will accommodate most 2-conductor AWG 12 cables. The 108IM is designed for permanent installation applications and a variety of rigging and suspension options are available. The 108IM has 15 x M8 mounting points. An M8 forged-shoulder eye bolt kit is available for use in all M8 suspension points. The 108IM may be mounted in selected installations (when permitted by local codes and appropriate substrates) using either a One Systems PT-35-2 pan and tilt bracket or the 108IM-U U-Bracket. All mounting points are made of stainless steel. Frequency Response: 65Hz - 16kHz Coverage Pattern: 105H x 60V (ETS105/60) 60H x 40V (ETS60/40) Passive Crossover Frequency: 2000 Hz (ETS-60x40) 1600 Hz (ETS-105x60) Inputs: 4 position barrier strip or 2 each 4-pin Neutrik Speakon System Sensitivity: (1watt-1meter) 92dB Power Handling: 200 watts Continuous 400 watts Program 800 watts Peak* Transformer Taps 18.7 Watts, 37.5 Watts, 75 Watts Nominal Impedance: 8 ohms Low Frequency: ONE SYSTEMS 8-inch High Frequency: ONE SYSTEMS ETS Driver Suspension/Mounting points: 15 x M8 Weather Performance: IEC 529 / IP 45 / Mil Spec 810 (IP56 when HWK used) Dimensions (H x W x D): 483.84mm x 243.2mm x 270.77mm (19.05 in x 9.56 in x 10.66in) Net Weight: 16.5 kg (36.4 lb) transformer ver. Optional Accessories: 108IM-U "U" bracket kit PT-35-2 Pan and Tilt Bracket M8 Forged Shoulder Eye Bolt Kit

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" All-Weather Speaker System with Transformer
55464
8" All-Weather Speaker System with Transformer 55464
The One Systems 108IM is a compact, direct-weather 8-inch two-way loudspeaker system with a copolymer enclosure. The 108IM may be used in direct-weather outdoor installations as well as for indoor applications where high vocal intelligibility and musical accuracy are required. The system consists of a single 8-inch (203.2 mm) woofer and One Systems' ETS driver coupled to a fully-rotatable, constant-directivity high-frequency horn. The 108IM's is optimized for outdoor applications such as football and baseball stadiums and other sports venues where direct weather capability is a requirement. The high-efficiency HF driver and advanced crossover design deliver very high power handling and excellent system reliability without the need for passive protection devices. The 108IM's basic design incorporates a patent-pending high-frequency driver that enables a variety of radiation patterns. The 108IM comes with two horns - the factory-installed horn delivers a medium-Q 60-degree by 40-degree coverage pattern - and the system also includes a 105-degree by 60-degree wide coverage model. Both horns are fully-rotatable for maximum placement flexibility. The 108IM's patent-pending ETS driver is a unique "equivalent throat" design that allows its radiation pattern to be controlled by the phase plug summation plane instead of the conventional "exit diameter" at the end of the driver's structure. The ETS driver has a titanium diaphragm and a close-spaced circumferential ring phase plug to insure extended high-frequency bandwidth. The 108IM features 200 watts continuous, 800 watts peak power handling. It is also available with an optional 75-watt, 3-tap line-matching transformer with taps at 75 watts, 37.5 watts and 18.75 watts. The 108IM may be ordered with either a 100-V (108IM/100) or a 70.7-V primary (108IM/70). All versions of the 108IM are available in black or white finishes. The 108IM's enclosure is molded from a special copolymer that is designed to handle high UV exposure and harsh weather environments. All of its internal and external hardware and its grille are made of stainless steel or of high-grade aluminum. The 108IM's grille is a 3-layer "rain shield" design that will minimize direct rain contact with the system's transducers. The unique vent design also allows for easy moisture drainage from the interior of the enclosure. The enclosure and grille are rated to IEC 529 / IP 45 (solid object penetration to 1 mm (0.04 inches) and water jets from any direction). The enclosure and components are also rated to Mil Spec 810 The 108IM's input section features a weather cover with an integral gland nut that is rated to an IP 68 standard. The system's input connectors include a four-position, stainless steel barrier strip and 2 x 4-pin Neutrik Speakons. In outdoor applications, connections are made via the 4-position barrier strip through the gland nut. The gland nut is weatherproof, is rated NEMA 6P (IP 68) and it will accommodate cables with outside diameters from 7 mm to 12 mm (0.236 to 0.472 inch). Its maximum diameter will accommodate most 2-conductor AWG 12 cables. The 108IM is designed for permanent installation applications and a variety of rigging and suspension options are available. The 108IM has 15 x M8 mounting points. An M8 forged-shoulder eye bolt kit is available for use in all M8 suspension points. The 108IM may be mounted in selected installations (when permitted by local codes and appropriate substrates) using either a One Systems PT-35-2 pan and tilt bracket or the 108IM-U U-Bracket. All mounting points are made of stainless steel. Frequency Response: 65Hz - 16kHz Coverage Pattern: 105H x 60V (ETS105/60) 60H x 40V (ETS60/40) Passive Crossover Frequency: 2000 Hz (ETS-60x40) 1600 Hz (ETS-105x60) Inputs: 4 position barrier strip or 2 each 4-pin Neutrik Speakon System Sensitivity: (1watt-1meter) 92dB Power Handling: 200 watts Continuous 400 watts Program 800 watts Peak* Transformer Taps 18.7 Watts, 37.5 Watts, 75 Watts Nominal Impedance: 8 ohms Low Frequency: ONE SYSTEMS 8-inch High Frequency: ONE SYSTEMS ETS Driver Suspension/Mounting points: 15 x M8 Weather Performance: IEC 529 / IP 45 / Mil Spec 810 (IP56 when HWK used) Dimensions (H x W x D): 483.84mm x 243.2mm x 270.77mm (19.05 in x 9.56 in x 10.66in) Net Weight: 16.5 kg (36.4 lb) transformer ver. Optional Accessories: 108IM-U "U" bracket kit PT-35-2 Pan and Tilt Bracket M8 Forged Shoulder Eye Bolt Kit

The One Systems 108IM is a compact, direct-weather 8-inch two-way loudspeaker system with a copolymer enclosure. The 108IM may be used in direct-weather outdoor installations as well as for indoor applications where high vocal intelligibility and musical accuracy are required. The system consists of a single 8-inch (203.2 mm) woofer and One Systems' ETS driver coupled to a fully-rotatable, constant-directivity high-frequency horn.
The 108IM's is optimized for outdoor applications such as football and baseball stadiums and other sports venues where direct weather capability is a requirement. The high-efficiency HF driver and advanced crossover design deliver very high power handling and excellent system reliability without the need for passive protection devices. The 108IM's basic design incorporates a patent-pending high-frequency driver that enables a variety of radiation patterns. The 108IM comes with two horns - the factory-installed horn delivers a medium-Q 60-degree by 40-degree coverage pattern - and the system also includes a 105-degree by 60-degree wide coverage model. Both horns are fully-rotatable for maximum placement flexibility.
The 108IM's patent-pending ETS driver is a unique "equivalent throat" design that allows its radiation pattern to be controlled by the phase plug summation plane instead of the conventional "exit diameter" at the end of the driver's structure. The ETS driver has a titanium diaphragm and a close-spaced circumferential ring phase plug to insure extended high-frequency bandwidth.
The 108IM features 200 watts continuous, 800 watts peak power handling. It is also available with an optional 75-watt, 3-tap line-matching transformer with taps at 75 watts, 37.5 watts and 18.75 watts. The 108IM may be ordered with either a 100-V (108IM/100) or a 70.7-V primary (108IM/70). All versions of the 108IM are available in black or white finishes.
The 108IM's enclosure is molded from a special copolymer that is designed to handle high UV exposure and harsh weather environments. All of its internal and external hardware and its grille are made of stainless steel or of high-grade aluminum. The 108IM's grille is a 3-layer "rain shield" design that will minimize direct rain contact with the system's transducers. The unique vent design also allows for easy moisture drainage from the interior of the enclosure. The enclosure and grille are rated to IEC 529 / IP 45 (solid object penetration to 1 mm (0.04 inches) and water jets from any direction). The enclosure and components are also rated to Mil Spec 810
The 108IM's input section features a weather cover with an integral gland nut that is rated to an IP 68 standard. The system's input connectors include a four-position, stainless steel barrier strip and 2 x 4-pin Neutrik Speakons. In outdoor applications, connections are made via the 4-position barrier strip through the gland nut. The gland nut is weatherproof, is rated NEMA 6P (IP 68) and it will accommodate cables with outside diameters from 7 mm to 12 mm (0.236 to 0.472 inch). Its maximum diameter will accommodate most 2-conductor AWG 12 cables.
The 108IM is designed for permanent installation applications and a variety of rigging and suspension options are available. The 108IM has 15 x M8 mounting points.
An M8 forged-shoulder eye bolt kit is available for use in all M8 suspension points. The 108IM may be mounted in selected installations (when permitted by local codes and appropriate substrates) using either a One Systems PT-35-2 pan and tilt bracket or the 108IM-U U-Bracket. All mounting points are made of stainless steel.
Frequency Response:
65Hz - 16kHz
Coverage Pattern:
105H x 60V (ETS105/60)
60H x 40V (ETS60/40)
Passive Crossover Frequency:
2000 Hz (ETS-60x40)
1600 Hz (ETS-105x60)
Inputs:
4 position barrier strip or
2 each 4-pin Neutrik Speakon
System Sensitivity: (1watt-1meter)
92dB
Power Handling:
200 watts Continuous
400 watts Program
800 watts Peak*
Transformer Taps
18.7 Watts, 37.5 Watts, 75 Watts
Nominal Impedance:
8 ohms
Low Frequency:
ONE SYSTEMS 8-inch
High Frequency:
ONE SYSTEMS ETS Driver
Suspension/Mounting points:
15 x M8
Weather Performance:
IEC 529 / IP 45 / Mil Spec 810
(IP56 when HWK used)
Dimensions (H x W x D):
483.84mm x 243.2mm x 270.77mm
(19.05 in x 9.56 in x 10.66in)
Net Weight:
16.5 kg (36.4 lb) transformer ver.
Optional Accessories:
108IM-U "U" bracket kit
PT-35-2 Pan and Tilt Bracket
M8 Forged Shoulder Eye Bolt Kit

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 55464
Product Name 8" All-Weather Speaker System with Transformer
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 1976417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.11 inch (79 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Speakers - 2603-CAC24-01W100-05-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details