TMP Pro Distribution Omni-Purpose Loudspeaker with Transformer 28697

Description
The Model AP-30T is a double re-entrant loudspeakers which deliver 30-watts of continuous power handling, superior intelligibility and unparalleled efficiency. The AP-30T operates within a nominal frequency response range of 300-12,000 Hz and offers a sensitivity of 121dB at rated power to provide clear voice and signal communication. The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strap mounting on I-beams or pillars. AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy. Height: 11" (27.94 cm) Width: 10" (25.4 cm) Depth: 10 1/2" (26.67 cm) Shipping Weight: 6.30 lbs (2.86 kgs) Frequency Response: 300-12,000 Hz Power Taps: 2, 3.8, 15, 30 @ 70.7V Dispersion: 60° Power Rating: 30 Watts Sensitivity: 108dB Operating Range: -40 to 70C
Datasheet
Description
The Model AP-30T is a double re-entrant loudspeakers which deliver 30-watts of continuous power handling, superior intelligibility and unparalleled efficiency. The AP-30T operates within a nominal frequency response range of 300-12,000 Hz and offers a sensitivity of 121dB at rated power to provide clear voice and signal communication. The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strap mounting on I-beams or pillars. AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy. Height: 11" (27.94 cm) Width: 10" (25.4 cm) Depth: 10 1/2" (26.67 cm) Shipping Weight: 6.30 lbs (2.86 kgs) Frequency Response: 300-12,000 Hz Power Taps: 2, 3.8, 15, 30 @ 70.7V Dispersion: 60° Power Rating: 30 Watts Sensitivity: 108dB Operating Range: -40 to 70C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omni-Purpose Loudspeaker with Transformer - 28697 - TMP Pro Distribution
Berlin, CT, USA
Omni-Purpose Loudspeaker with Transformer
28697
Omni-Purpose Loudspeaker with Transformer 28697
The Model AP-30T is a double re-entrant loudspeakers which deliver 30-watts of continuous power handling, superior intelligibility and unparalleled efficiency. The AP-30T operates within a nominal frequency response range of 300-12,000 Hz and offers a sensitivity of 121dB at rated power to provide clear voice and signal communication. The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strap mounting on I-beams or pillars. AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy. Height: 11" (27.94 cm) Width: 10" (25.4 cm) Depth: 10 1/2" (26.67 cm) Shipping Weight: 6.30 lbs (2.86 kgs) Frequency Response: 300-12,000 Hz Power Taps: 2, 3.8, 15, 30 @ 70.7V Dispersion: 60° Power Rating: 30 Watts Sensitivity: 108dB Operating Range: -40 to 70C

The Model AP-30T is a double re-entrant loudspeakers which deliver 30-watts of continuous power handling, superior intelligibility and unparalleled efficiency.
The AP-30T operates within a nominal frequency response range of 300-12,000 Hz and offers a sensitivity of 121dB at rated power to provide clear voice and signal communication.
The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strap mounting on I-beams or pillars.
AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy.
Height: 11" (27.94 cm)
Width: 10" (25.4 cm)
Depth: 10 1/2" (26.67 cm)
Shipping Weight: 6.30 lbs (2.86 kgs)
Frequency Response: 300-12,000 Hz
Power Taps: 2, 3.8, 15, 30 @ 70.7V
Dispersion: 60°
Power Rating: 30 Watts
Sensitivity: 108dB
Operating Range: -40 to 70C

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 28697
Product Name Omni-Purpose Loudspeaker with Transformer
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 25000 Hz
Size 4.11 inch (105 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details