TMP Pro Distribution 5" Environment-Resistant Speaker (White) 36675

Description
Designed to withstand the harshest environments, SM52T surface mount loudspeakers are constructed of weather resistant materials: UV-resistant, talc impregnated, polypropylene injection molded cabinets; polypropylene woofer cones; powder coated aluminum grilles and all brass hardware. Matching "C" bracket included.
Datasheet
Description
Designed to withstand the harshest environments, SM52T surface mount loudspeakers are constructed of weather resistant materials: UV-resistant, talc impregnated, polypropylene injection molded cabinets; polypropylene woofer cones; powder coated aluminum grilles and all brass hardware. Matching "C" bracket included.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Berlin, CT, USA
5" Environment-Resistant Speaker (White)
36675
5" Environment-Resistant Speaker (White) 36675
Designed to withstand the harshest environments, SM52T surface mount loudspeakers are constructed of weather resistant materials: UV-resistant, talc impregnated, polypropylene injection molded cabinets; polypropylene woofer cones; powder coated aluminum grilles and all brass hardware. Matching "C" bracket included.

Designed to withstand the harshest environments, SM52T surface mount loudspeakers are constructed of weather resistant materials: UV-resistant, talc impregnated, polypropylene injection molded cabinets; polypropylene woofer cones; powder coated aluminum grilles and all brass hardware. Matching "C" bracket included.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 36675
Product Name 5" Environment-Resistant Speaker (White)
Size 5.00 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 150 ohms
Sensitivity 100 dB
Size 0.50 inch (13 mm)
View Details