Quam-Nichols Company Audio Visual (Audio Video), Loudspeaker; Product Range Quam Nichols SYSTEM 2

Description
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Visual (Audio Video), Loudspeaker; Product Range Quam Nichols - 50F3386 - Newark, An Avnet Company
Chicago, IL, United States
Audio Visual (Audio Video), Loudspeaker; Product Range Quam Nichols
50F3386
Audio Visual (Audio Video), Loudspeaker; Product Range Quam Nichols 50F3386
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Product Range:- RoHS Compliant: Yes

AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Slant Front Surface Mounted Speaker - 49940 - TMP Pro Distribution
Berlin, CT, USA
Slant Front Surface Mounted Speaker
49940
Slant Front Surface Mounted Speaker 49940
The QUAM SYSTEM 2 is a complete loudspeaker assembly with a 8" O.D. , full range speaker, 5W- 25/70.7V pigtail transformer, 22 gage steel baffle and 16 gage slanted enclosure. Finish: White baked epoxy hybrid. INTENDED USE Indoor environment Vertical surface mount, downward firing Program Material: Signal tones, voice and music Average Sensitivity: 92dB SPL, 1W/ 1M Power Rating: 12W RMS, EIA 426A Standard Calculated Output: 99dB SPL, 5W/ 1M Frequency Response: 65 Hz - 17 kHz Nominal Coverage Angle: 90° Included Angle, -6 dB / 2 kHz, Half space Audio Connection: 7" long, color-coded tinned wires, pre-cut

The QUAM SYSTEM 2 is a complete loudspeaker assembly with a 8" O.D. , full range speaker, 5W- 25/70.7V pigtail transformer, 22 gage steel baffle and 16 gage slanted enclosure.
Finish: White baked epoxy hybrid.
INTENDED USE
Indoor environment
Vertical surface mount, downward firing
Program Material: Signal tones, voice and music
Average Sensitivity: 92dB SPL, 1W/ 1M
Power Rating: 12W RMS, EIA 426A Standard
Calculated Output: 99dB SPL, 5W/ 1M
Frequency Response: 65 Hz - 17 kHz
Nominal Coverage Angle: 90° Included Angle, -6 dB / 2 kHz, Half space
Audio Connection: 7" long, color-coded tinned wires, pre-cut

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company TMP Pro Distribution
Product Category Speakers Speakers
Product Number 50F3386 49940
Product Name Audio Visual (Audio Video), Loudspeaker; Product Range Quam Nichols Slant Front Surface Mounted Speaker
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 8158722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
Speakers - 2603-CAC36-02W80-09-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details