Bogen Communications, Inc. All-Weather Patio / Pool Speaker (with Transformer) A6T-BLK

Description
This all-weather speaker is designed to bring music and paging to patios, pool areas, and anywhere a fully-sealed design is needed. It features a metal-alloy cone, gold-plated barrier strip, fluid voice coil suspension, and matching mounting bracket. Frequency Response (-10 dB): 50 Hz to 20 kHz Sensitivity (1W/ 1 m, 8-ohm): 89 dBspl Power Handling: 32W at 70V Additional Taps: 16W, 8W Terminations: Gold-Plated, Rust-Proof Barrier Strip Environmental: Meets or exceeds Mil-Std-810E Included Accessories: Color-Matched Aluminum Mounting Bracket
Datasheet
Description
This all-weather speaker is designed to bring music and paging to patios, pool areas, and anywhere a fully-sealed design is needed. It features a metal-alloy cone, gold-plated barrier strip, fluid voice coil suspension, and matching mounting bracket. Frequency Response (-10 dB): 50 Hz to 20 kHz Sensitivity (1W/ 1 m, 8-ohm): 89 dBspl Power Handling: 32W at 70V Additional Taps: 16W, 8W Terminations: Gold-Plated, Rust-Proof Barrier Strip Environmental: Meets or exceeds Mil-Std-810E Included Accessories: Color-Matched Aluminum Mounting Bracket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
All-Weather Patio / Pool Speaker (with Transformer) - 49429 - TMP Pro Distribution
Berlin, CT, USA
All-Weather Patio / Pool Speaker (with Transformer)
49429
All-Weather Patio / Pool Speaker (with Transformer) 49429
This all-weather speaker is designed to bring music and paging to patios, pool areas, and anywhere a fully-sealed design is needed. It features a metal-alloy cone, gold-plated barrier strip, fluid voice coil suspension, and matching mounting bracket. Frequency Response (-10 dB): 50 Hz to 20 kHz Sensitivity (1W/ 1 m, 8-ohm): 89 dBspl Power Handling: 32W at 70V Additional Taps: 16W, 8W Terminations: Gold-Plated, Rust-Proof Barrier Strip Environmental: Meets or exceeds Mil-Std-810E Included Accessories: Color-Matched Aluminum Mounting Bracket

This all-weather speaker is designed to bring music and paging to patios, pool areas, and anywhere a fully-sealed design is needed. It features a metal-alloy cone, gold-plated barrier strip, fluid voice coil suspension, and matching mounting bracket.
Frequency Response (-10 dB): 50 Hz to 20 kHz
Sensitivity (1W/ 1 m, 8-ohm): 89 dBspl
Power Handling: 32W at 70V
Additional Taps: 16W, 8W
Terminations: Gold-Plated, Rust-Proof Barrier Strip
Environmental: Meets or exceeds Mil-Std-810E
Included Accessories: Color-Matched Aluminum Mounting Bracket

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 49429
Product Name All-Weather Patio / Pool Speaker (with Transformer)
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.04 inch (255 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details