TMP Pro Distribution DVA Series 18" Active Subwoofer 80148

Description
The bandpass subwoofer DVA S10 is equipped with a single 18" RCF®-Neodymium woofer of the newest generation, driven by a 1000W digital power amp. Using the optionally available flyware, up to two DVA S10 can be flown mounted to the DRK-10 rigging kit. Further the DVA S10 can be used as a compact PA system together with either 3x DVA T4 on a speaker pole or 2x DVA S10 and 4-6 DVA T4 as a Groundstack. A cardioid setup comprising the optional SDD module and three DVA S10 or S20 subwoofers on each side keeps levels down on stage and affords you far greater control over low-frequency coverage in the audience area. Never before has this innovative solution - which until today entailed much effort and audio gear - been so easy to achieve with such professional results. Speaker Type: Active Bandpass Subwoofer Frequency Response [+/- 3dB]: 40 - 120 Hz Max SPL: 136 dB Directivity: Omni, Cardiod Option with SDD Module LF: 18 " Voice Coil LF: 4 " LF Amp: 1000 W/RMS Signal Input: 1x XLR fem, sym. Signal Output: 1x Link XLR, male, sym, 1x X-Over Out, XLR male, sym. Weight: 46 kg (101.41 lbs)
Description
The bandpass subwoofer DVA S10 is equipped with a single 18" RCF®-Neodymium woofer of the newest generation, driven by a 1000W digital power amp. Using the optionally available flyware, up to two DVA S10 can be flown mounted to the DRK-10 rigging kit. Further the DVA S10 can be used as a compact PA system together with either 3x DVA T4 on a speaker pole or 2x DVA S10 and 4-6 DVA T4 as a Groundstack. A cardioid setup comprising the optional SDD module and three DVA S10 or S20 subwoofers on each side keeps levels down on stage and affords you far greater control over low-frequency coverage in the audience area. Never before has this innovative solution - which until today entailed much effort and audio gear - been so easy to achieve with such professional results. Speaker Type: Active Bandpass Subwoofer Frequency Response [+/- 3dB]: 40 - 120 Hz Max SPL: 136 dB Directivity: Omni, Cardiod Option with SDD Module LF: 18 " Voice Coil LF: 4 " LF Amp: 1000 W/RMS Signal Input: 1x XLR fem, sym. Signal Output: 1x Link XLR, male, sym, 1x X-Over Out, XLR male, sym. Weight: 46 kg (101.41 lbs)

Suppliers

Company
Product
Description
Supplier Links
DVA Series 18
Berlin, CT, USA
DVA Series 18" Active Subwoofer
80148
DVA Series 18" Active Subwoofer 80148
The bandpass subwoofer DVA S10 is equipped with a single 18" RCF®-Neodymium woofer of the newest generation, driven by a 1000W digital power amp. Using the optionally available flyware, up to two DVA S10 can be flown mounted to the DRK-10 rigging kit. Further the DVA S10 can be used as a compact PA system together with either 3x DVA T4 on a speaker pole or 2x DVA S10 and 4-6 DVA T4 as a Groundstack. A cardioid setup comprising the optional SDD module and three DVA S10 or S20 subwoofers on each side keeps levels down on stage and affords you far greater control over low-frequency coverage in the audience area. Never before has this innovative solution - which until today entailed much effort and audio gear - been so easy to achieve with such professional results. Speaker Type: Active Bandpass Subwoofer Frequency Response [+/- 3dB]: 40 - 120 Hz Max SPL: 136 dB Directivity: Omni, Cardiod Option with SDD Module LF: 18 " Voice Coil LF: 4 " LF Amp: 1000 W/RMS Signal Input: 1x XLR fem, sym. Signal Output: 1x Link XLR, male, sym, 1x X-Over Out, XLR male, sym. Weight: 46 kg (101.41 lbs)

The bandpass subwoofer DVA S10 is equipped with a single 18" RCF®-Neodymium woofer of the newest generation, driven by a 1000W digital power amp. Using the optionally available flyware, up to two DVA S10 can be flown mounted to the DRK-10 rigging kit. Further the DVA S10 can be used as a compact PA system together with either 3x DVA T4 on a speaker pole or 2x DVA S10 and 4-6 DVA T4 as a Groundstack.
A cardioid setup comprising the optional SDD module and three DVA S10 or S20 subwoofers on each side keeps levels down on stage and affords you far greater control over low-frequency coverage in the audience area. Never before has this innovative solution - which until today entailed much effort and audio gear - been so easy to achieve with such professional results.
Speaker Type: Active Bandpass Subwoofer
Frequency Response [+/- 3dB]: 40 - 120 Hz
Max SPL: 136 dB
Directivity: Omni, Cardiod Option with SDD Module
LF: 18 "
Voice Coil LF: 4 "
LF Amp: 1000 W/RMS
Signal Input: 1x XLR fem, sym.
Signal Output: 1x Link XLR, male, sym, 1x X-Over Out, XLR male, sym.
Weight: 46 kg (101.41 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 80148
Product Name DVA Series 18" Active Subwoofer
Size 18.00 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.16 inch (131 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 458-PSS-15N08SM-YTRQTR-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 850 Hz
View Details
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details