TMP Pro Distribution Active 18" Subwoofer, 1000W 79837

Description
The SUB 18D is the first-choice bass bin for users seeking powerful punch and ultra low-end response. Fine-tuned to augment and amplify the high-power 18" woofer's audio performance, this customengineered band-pass enclosure outperforms conventional bass-reflex designs, achieving higher peak levels. The integrated system controller operates in mono and stereo modes and adapts the cabinet to suit different satellite speakers and mid-/high-range units. It offers two switchable phase settings, 0° and 180°, as well as a choice of two cutoff frequencies 90Hz/120Hz. Speaker Type: Active Bandpass Subwoofer Frequency Response [-10dB]: 28 - 150 Hz Frequency Response [+/- 3dB]: 35 - 120 Hz Max SPL: 134 dB Directivity: Omni LF: 18 " Voice Coil LF: 4 " LF Amp: 1000 W/RMS Signal Input: 2x XLR Signal Output: 2x XLR X-Over Out/ Link Out Weight: 42 kg (92.59 lbs)
Description
The SUB 18D is the first-choice bass bin for users seeking powerful punch and ultra low-end response. Fine-tuned to augment and amplify the high-power 18" woofer's audio performance, this customengineered band-pass enclosure outperforms conventional bass-reflex designs, achieving higher peak levels. The integrated system controller operates in mono and stereo modes and adapts the cabinet to suit different satellite speakers and mid-/high-range units. It offers two switchable phase settings, 0° and 180°, as well as a choice of two cutoff frequencies 90Hz/120Hz. Speaker Type: Active Bandpass Subwoofer Frequency Response [-10dB]: 28 - 150 Hz Frequency Response [+/- 3dB]: 35 - 120 Hz Max SPL: 134 dB Directivity: Omni LF: 18 " Voice Coil LF: 4 " LF Amp: 1000 W/RMS Signal Input: 2x XLR Signal Output: 2x XLR X-Over Out/ Link Out Weight: 42 kg (92.59 lbs)

Suppliers

Company
Product
Description
Supplier Links
Active 18
Berlin, CT, USA
Active 18" Subwoofer, 1000W
79837
Active 18" Subwoofer, 1000W 79837
The SUB 18D is the first-choice bass bin for users seeking powerful punch and ultra low-end response. Fine-tuned to augment and amplify the high-power 18" woofer's audio performance, this customengineered band-pass enclosure outperforms conventional bass-reflex designs, achieving higher peak levels. The integrated system controller operates in mono and stereo modes and adapts the cabinet to suit different satellite speakers and mid-/high-range units. It offers two switchable phase settings, 0° and 180°, as well as a choice of two cutoff frequencies 90Hz/120Hz. Speaker Type: Active Bandpass Subwoofer Frequency Response [-10dB]: 28 - 150 Hz Frequency Response [+/- 3dB]: 35 - 120 Hz Max SPL: 134 dB Directivity: Omni LF: 18 " Voice Coil LF: 4 " LF Amp: 1000 W/RMS Signal Input: 2x XLR Signal Output: 2x XLR X-Over Out/ Link Out Weight: 42 kg (92.59 lbs)

The SUB 18D is the first-choice bass bin for users seeking powerful punch and ultra low-end response. Fine-tuned to augment and amplify the high-power 18" woofer's audio performance, this customengineered band-pass enclosure outperforms conventional bass-reflex designs, achieving higher peak levels.
The integrated system controller operates in mono and stereo modes and adapts the cabinet to suit different satellite speakers and mid-/high-range units. It offers two switchable phase settings, 0° and 180°, as well as a choice of two cutoff frequencies 90Hz/120Hz.
Speaker Type: Active Bandpass Subwoofer
Frequency Response [-10dB]: 28 - 150 Hz
Frequency Response [+/- 3dB]: 35 - 120 Hz
Max SPL: 134 dB
Directivity: Omni
LF: 18 "
Voice Coil LF: 4 "
LF Amp: 1000 W/RMS
Signal Input: 2x XLR
Signal Output: 2x XLR X-Over Out/ Link Out
Weight: 42 kg (92.59 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79837
Product Name Active 18" Subwoofer, 1000W
SPL 134 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716991P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1275 ohms
Sensitivity 125 dB
Size 0.31 inch (8 mm)
View Details