TMP Pro Distribution 8" High Performance Pendent Mount Speaker 52414

Description
Model PM8CX-B includes the Atlas Sound 8CXT60 compression driver coaxial loudspeaker which provides excellent efficiency exceeding 92dB 1W/1M. The 8CXT60 also offers a desirable tighter 90 degree conical coverage pattern in the 2kHz octave band for great coverage performance in ultra high mounting locations up to 30'. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 21.00 lbs (9.53 kgs) Power Taps: 7.5, 15, 30, 60W & 8 ohms Speaker Type: Coaxial Dispersion: 90° Power Rating: 150 Watts Sensitivity: 92dB Average
Datasheet
Description
Model PM8CX-B includes the Atlas Sound 8CXT60 compression driver coaxial loudspeaker which provides excellent efficiency exceeding 92dB 1W/1M. The 8CXT60 also offers a desirable tighter 90 degree conical coverage pattern in the 2kHz octave band for great coverage performance in ultra high mounting locations up to 30'. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 21.00 lbs (9.53 kgs) Power Taps: 7.5, 15, 30, 60W & 8 ohms Speaker Type: Coaxial Dispersion: 90° Power Rating: 150 Watts Sensitivity: 92dB Average
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" High Performance Pendent Mount Speaker
52414
8" High Performance Pendent Mount Speaker 52414
Model PM8CX-B includes the Atlas Sound 8CXT60 compression driver coaxial loudspeaker which provides excellent efficiency exceeding 92dB 1W/1M. The 8CXT60 also offers a desirable tighter 90 degree conical coverage pattern in the 2kHz octave band for great coverage performance in ultra high mounting locations up to 30'. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 21.00 lbs (9.53 kgs) Power Taps: 7.5, 15, 30, 60W & 8 ohms Speaker Type: Coaxial Dispersion: 90° Power Rating: 150 Watts Sensitivity: 92dB Average

Model PM8CX-B includes the Atlas Sound 8CXT60 compression driver coaxial loudspeaker which provides excellent efficiency exceeding 92dB 1W/1M. The 8CXT60 also offers a desirable tighter 90 degree conical coverage pattern in the 2kHz octave band for great coverage performance in ultra high mounting locations up to 30'.
Height: 16 5/8" (42.2148 cm)
Diameter: 12 1/4" (31.115 cm)
Shipping Weight: 21.00 lbs (9.53 kgs)
Power Taps: 7.5, 15, 30, 60W & 8 ohms
Speaker Type: Coaxial
Dispersion: 90°
Power Rating: 150 Watts
Sensitivity: 92dB Average

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 52414
Product Name 8" High Performance Pendent Mount Speaker
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526850 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 110 dB
Impedance 20 ohms
Frequency Response 5500 Hz
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details