TMP Pro Distribution Club V Series 15" Subwoofer 42160

Description
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 15" subwoofer Frequency response: -10dB 35Hz-2kHz Power rating: NOISE 250W (EIA) PGM 500W PEAK 1000W Nominal impedance: 4ohms SPL Sensitivity (1W; 1m on axis): 95dB SPL: Continuous (Calculated) 119dB SPL Peak (Calculated) 125dB SPL I/O connectors: 2x Phone, 2x speakON Shape: Rectangular Finish: Sprayed finish Handle: 2 Pole socket: 1x 35mm (1-3/8in) Dimensions: W 500mm; 19-5/8in H 607mm; 23-7/8in D 528mm; 20-3/4in Net weight 28kg; 61.7lbs
Datasheet
Description
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 15" subwoofer Frequency response: -10dB 35Hz-2kHz Power rating: NOISE 250W (EIA) PGM 500W PEAK 1000W Nominal impedance: 4ohms SPL Sensitivity (1W; 1m on axis): 95dB SPL: Continuous (Calculated) 119dB SPL Peak (Calculated) 125dB SPL I/O connectors: 2x Phone, 2x speakON Shape: Rectangular Finish: Sprayed finish Handle: 2 Pole socket: 1x 35mm (1-3/8in) Dimensions: W 500mm; 19-5/8in H 607mm; 23-7/8in D 528mm; 20-3/4in Net weight 28kg; 61.7lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Club V Series 15
Berlin, CT, USA
Club V Series 15" Subwoofer
42160
Club V Series 15" Subwoofer 42160
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 15" subwoofer Frequency response: -10dB 35Hz-2kHz Power rating: NOISE 250W (EIA) PGM 500W PEAK 1000W Nominal impedance: 4ohms SPL Sensitivity (1W; 1m on axis): 95dB SPL: Continuous (Calculated) 119dB SPL Peak (Calculated) 125dB SPL I/O connectors: 2x Phone, 2x speakON Shape: Rectangular Finish: Sprayed finish Handle: 2 Pole socket: 1x 35mm (1-3/8in) Dimensions: W 500mm; 19-5/8in H 607mm; 23-7/8in D 528mm; 20-3/4in Net weight 28kg; 61.7lbs

Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall.
Speaker type: 15" subwoofer
Frequency response: -10dB 35Hz-2kHz
Power rating:
NOISE 250W (EIA)
PGM 500W
PEAK 1000W
Nominal impedance: 4ohms
SPL Sensitivity (1W; 1m on axis): 95dB
SPL:
Continuous (Calculated) 119dB SPL
Peak (Calculated) 125dB SPL
I/O connectors: 2x Phone, 2x speakON
Shape: Rectangular
Finish: Sprayed finish
Handle: 2
Pole socket: 1x 35mm (1-3/8in)
Dimensions:
W 500mm; 19-5/8in
H 607mm; 23-7/8in
D 528mm; 20-3/4in
Net weight 28kg; 61.7lbs

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 42160
Product Name Club V Series 15" Subwoofer
Nominal Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716979 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 458-1119-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1600 Hz
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details