TMP Pro Distribution Club V Series 12" 2-Way Speaker (Flyable) 39137

Description
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 2-way full-range speaker Frequency response: -10dB 60Hz-16kHz Nominal coverage: H 90 V 40 Components: LF 12" cone HF Horn 2" voice coil driver Power rating: NOISE 175W (EIA) PGM 350W PEAK 700W Nominal impedance: 8ohms SPL Sensitivity (1W; 1m on axis): 97dB SPL: Continuous (Calculated) 119dB SPL Peak (Calculated) 125dB SPL I/O connectors: Barrier strip terminal Shape: 30 degrees trapezoidal Finish: Sprayed finish Flying and mounting hardware: Pole socket: 4x 3/8" eyebolt 4x W5/16" screw for 251 series bracket Dimensions: W 416mm; 16-3/8in H 620mm; 24-3/4in D 329mm; 13in Net weight 21.8kg; 48.1lbs
Datasheet
Description
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 2-way full-range speaker Frequency response: -10dB 60Hz-16kHz Nominal coverage: H 90 V 40 Components: LF 12" cone HF Horn 2" voice coil driver Power rating: NOISE 175W (EIA) PGM 350W PEAK 700W Nominal impedance: 8ohms SPL Sensitivity (1W; 1m on axis): 97dB SPL: Continuous (Calculated) 119dB SPL Peak (Calculated) 125dB SPL I/O connectors: Barrier strip terminal Shape: 30 degrees trapezoidal Finish: Sprayed finish Flying and mounting hardware: Pole socket: 4x 3/8" eyebolt 4x W5/16" screw for 251 series bracket Dimensions: W 416mm; 16-3/8in H 620mm; 24-3/4in D 329mm; 13in Net weight 21.8kg; 48.1lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Club V Series 12
Berlin, CT, USA
Club V Series 12" 2-Way Speaker (Flyable)
39137
Club V Series 12" 2-Way Speaker (Flyable) 39137
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 2-way full-range speaker Frequency response: -10dB 60Hz-16kHz Nominal coverage: H 90 V 40 Components: LF 12" cone HF Horn 2" voice coil driver Power rating: NOISE 175W (EIA) PGM 350W PEAK 700W Nominal impedance: 8ohms SPL Sensitivity (1W; 1m on axis): 97dB SPL: Continuous (Calculated) 119dB SPL Peak (Calculated) 125dB SPL I/O connectors: Barrier strip terminal Shape: 30 degrees trapezoidal Finish: Sprayed finish Flying and mounting hardware: Pole socket: 4x 3/8" eyebolt 4x W5/16" screw for 251 series bracket Dimensions: W 416mm; 16-3/8in H 620mm; 24-3/4in D 329mm; 13in Net weight 21.8kg; 48.1lbs

Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall.
Speaker type: 2-way full-range speaker
Frequency response: -10dB 60Hz-16kHz
Nominal coverage:
H 90
V 40
Components:
LF 12" cone
HF Horn 2" voice coil driver
Power rating:
NOISE 175W (EIA)
PGM 350W
PEAK 700W
Nominal impedance: 8ohms
SPL Sensitivity (1W; 1m on axis): 97dB
SPL:
Continuous (Calculated) 119dB SPL
Peak (Calculated) 125dB SPL
I/O connectors: Barrier strip terminal
Shape: 30 degrees trapezoidal
Finish: Sprayed finish
Flying and mounting hardware:
Pole socket: 4x 3/8" eyebolt 4x W5/16" screw for 251 series bracket
Dimensions:
W 416mm; 16-3/8in
H 620mm; 24-3/4in
D 329mm; 13in
Net weight 21.8kg; 48.1lbs

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 39137
Product Name Club V Series 12" 2-Way Speaker (Flyable)
Nominal Power 350 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - PB-1517PK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 87 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
3 suppliers
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details