JBL Professional 8" Coaxial Ceiling Loudspeaker with HF Compression Driver and Transformer Control 328CT

Description
Control 328CT has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. Frequency Range (-10 dB) : 45 Hz - 18 kHz Long-Term System Power Rating : 250 W (1000 W peak), 2 hrs 150 W (600 W peak), 100 hrs Taps : 70V: 68W, 34W, 17W, 8.5W 100V: 68W, 34W, 17W Frequency Response (±3 dB) : 60Hz - 16 kHz Coverage Pattern : 120° conical, broadband Nominal Impedance (321C): : 8 ohms Directivity Factor (Q): : 7.0 (Avg 1k - 16kHz) Directivity Index (DI): : 8.5dB (Avg 1k - 16kHz) Sensitivity (2.83V@ 1m): : 93 dB measured half-space Maximum SPL6: : 118 dB cont ave (124 dB peak) Crossover Network: : 1.9 kHz, 3rd order (18 dB/oct) high-pass plus conjugate Dimensions (H x W x D) : 305 mm (12.0 in.) diameter round baffle x depth from back of baffle of 218 mm (8.6 in)
Datasheet
Description
Control 328CT has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. Frequency Range (-10 dB) : 45 Hz - 18 kHz Long-Term System Power Rating : 250 W (1000 W peak), 2 hrs 150 W (600 W peak), 100 hrs Taps : 70V: 68W, 34W, 17W, 8.5W 100V: 68W, 34W, 17W Frequency Response (±3 dB) : 60Hz - 16 kHz Coverage Pattern : 120° conical, broadband Nominal Impedance (321C): : 8 ohms Directivity Factor (Q): : 7.0 (Avg 1k - 16kHz) Directivity Index (DI): : 8.5dB (Avg 1k - 16kHz) Sensitivity (2.83V@ 1m): : 93 dB measured half-space Maximum SPL6: : 118 dB cont ave (124 dB peak) Crossover Network: : 1.9 kHz, 3rd order (18 dB/oct) high-pass plus conjugate Dimensions (H x W x D) : 305 mm (12.0 in.) diameter round baffle x depth from back of baffle of 218 mm (8.6 in)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Coaxial Ceiling Loudspeaker with HF Compression Driver and Transformer
52327
8" Coaxial Ceiling Loudspeaker with HF Compression Driver and Transformer 52327
Control 328CT has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. Frequency Range (-10 dB) : 45 Hz - 18 kHz Long-Term System Power Rating : 250 W (1000 W peak), 2 hrs 150 W (600 W peak), 100 hrs Taps : 70V: 68W, 34W, 17W, 8.5W 100V: 68W, 34W, 17W Frequency Response (±3 dB) : 60Hz - 16 kHz Coverage Pattern : 120° conical, broadband Nominal Impedance (321C): : 8 ohms Directivity Factor (Q): : 7.0 (Avg 1k - 16kHz) Directivity Index (DI): : 8.5dB (Avg 1k - 16kHz) Sensitivity (2.83V@ 1m): : 93 dB measured half-space Maximum SPL6: : 118 dB cont ave (124 dB peak) Crossover Network: : 1.9 kHz, 3rd order (18 dB/oct) high-pass plus conjugate Dimensions (H x W x D) : 305 mm (12.0 in.) diameter round baffle x depth from back of baffle of 218 mm (8.6 in)

Control 328CT has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker.
Frequency Range
(-10 dB) : 45 Hz - 18 kHz
Long-Term System Power Rating : 250 W (1000 W peak), 2 hrs
150 W (600 W peak), 100 hrs
Taps : 70V: 68W, 34W, 17W, 8.5W
100V: 68W, 34W, 17W
Frequency Response
(±3 dB) : 60Hz - 16 kHz
Coverage Pattern : 120° conical, broadband
Nominal Impedance (321C): : 8 ohms
Directivity Factor (Q): : 7.0 (Avg 1k - 16kHz)
Directivity Index (DI): : 8.5dB (Avg 1k - 16kHz)
Sensitivity (2.83V@ 1m): : 93 dB measured half-space
Maximum SPL6: : 118 dB cont ave (124 dB peak)
Crossover Network: : 1.9 kHz, 3rd order (18 dB/oct) high-pass plus conjugate
Dimensions (H x W x D) : 305 mm (12.0 in.) diameter round baffle x depth from back of baffle of 218 mm (8.6 in)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 52327
Product Name 8" Coaxial Ceiling Loudspeaker with HF Compression Driver and Transformer
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 7564595 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Speakers - 2603-CAC24-01W100-05-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details