Quam-Nichols Company Square Format Vandal-Resistant Loudspeaker SYSTEM 1VP

Description
SYSTEM 1VP is a complete loudspeaker assembly with an industry standard 8" O.D., full range speaker, 5W- 25/70.7V pigtail transformer, 16 gage square steel baffle and enclosure with a steel interwoven security screen mounted between the baffle and the loudspeaker. Mounting hardware is #8-32 'pin-in-torx'. Finish: White baked epoxy hybrid INTENDED USE Protected outdoor or indoor environments Program Material: Signal tones, voice and music Average Sensitivity: 97dB SPL, 1W/ 1M Power Rating: 20W RMS, EIA 426A Standard Calculated Output: 104dB SPL, 5W/ 1M Frequency Response: 80 Hz - 17 kHz Nominal Coverage Angle: 100° Included Angle, -6 dB / 2 kHz, Half space Audio Connection: 7" long, color-coded tinned wires, pre-cut
Datasheet
Description
SYSTEM 1VP is a complete loudspeaker assembly with an industry standard 8" O.D., full range speaker, 5W- 25/70.7V pigtail transformer, 16 gage square steel baffle and enclosure with a steel interwoven security screen mounted between the baffle and the loudspeaker. Mounting hardware is #8-32 'pin-in-torx'. Finish: White baked epoxy hybrid INTENDED USE Protected outdoor or indoor environments Program Material: Signal tones, voice and music Average Sensitivity: 97dB SPL, 1W/ 1M Power Rating: 20W RMS, EIA 426A Standard Calculated Output: 104dB SPL, 5W/ 1M Frequency Response: 80 Hz - 17 kHz Nominal Coverage Angle: 100° Included Angle, -6 dB / 2 kHz, Half space Audio Connection: 7" long, color-coded tinned wires, pre-cut
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Format Vandal-Resistant Loudspeaker - 40824 - TMP Pro Distribution
Berlin, CT, USA
Square Format Vandal-Resistant Loudspeaker
40824
Square Format Vandal-Resistant Loudspeaker 40824
SYSTEM 1VP is a complete loudspeaker assembly with an industry standard 8" O.D., full range speaker, 5W- 25/70.7V pigtail transformer, 16 gage square steel baffle and enclosure with a steel interwoven security screen mounted between the baffle and the loudspeaker. Mounting hardware is #8-32 'pin-in-torx'. Finish: White baked epoxy hybrid INTENDED USE Protected outdoor or indoor environments Program Material: Signal tones, voice and music Average Sensitivity: 97dB SPL, 1W/ 1M Power Rating: 20W RMS, EIA 426A Standard Calculated Output: 104dB SPL, 5W/ 1M Frequency Response: 80 Hz - 17 kHz Nominal Coverage Angle: 100° Included Angle, -6 dB / 2 kHz, Half space Audio Connection: 7" long, color-coded tinned wires, pre-cut

SYSTEM 1VP is a complete loudspeaker assembly with an industry standard 8" O.D., full range speaker, 5W- 25/70.7V pigtail transformer, 16 gage square steel baffle and enclosure with a steel interwoven security screen mounted between the baffle and the loudspeaker. Mounting hardware is #8-32 'pin-in-torx'.
Finish: White baked epoxy hybrid
INTENDED USE
Protected outdoor or indoor environments
Program Material: Signal tones, voice and music
Average Sensitivity: 97dB SPL, 1W/ 1M
Power Rating: 20W RMS, EIA 426A Standard
Calculated Output: 104dB SPL, 5W/ 1M
Frequency Response: 80 Hz - 17 kHz
Nominal Coverage Angle: 100° Included Angle, -6 dB / 2 kHz, Half space
Audio Connection: 7" long, color-coded tinned wires, pre-cut

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 40824
Product Name Square Format Vandal-Resistant Loudspeaker
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526856 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Impedance 8 ohms
View Details
Round Speakers - CE-2808B36 - Challenge Electronics
Challenge Electronics
Specs
SPL 92 dB
Nominal Power 1.5 watts
Maximum Power 2 watts
View Details