Samson Technologies Corp. Auro Series 15" 2-Way Active Loudspeaker D415

Description
Designed to encompass the key elements of power, portability and exceptional sound, Auro D415 is a lightweight, 2-way active loudspeaker enclosure that combines superior components and meticulous engineering. Delivering 400 watts of output power, Auro D415 features a 15-inch extended low frequency driver and accompanying 1.34-inch compression driver. Immersive, articulate bass and sweet, lucid highs create well-balanced and expressive audio suitable for any situation when pro-quality sound is a must. Plus, our exclusive Optimax processing ensures Auro D415 will operate at high volume levels without sacrificing low end. Its convenient 1/4-inch line input and XLR mic input, along with volume control and 2-band equalizer, combine professional capabilities with total ease of use. The speaker also features a 1-3/8-inch pole mount receptacle and dual-angle floor monitor positioning options for flexible setup. One feature you'll love about Auro D415 is its conveniently lightweight, yet resilient design. The unit provides two oversized ergonomic carry handles, making transportation a breeze, while the solid polypropylene construction ensures roadworthy durability. Auro D415 is ideal for sound professionals and performers seeking to bridge the gap between portable and fixed installation applications. Auro D415 provides a versatile speaker solution that easily integrates into PA setups for a variety of applications, including musical and other general live sound reinforcement.
Description
Designed to encompass the key elements of power, portability and exceptional sound, Auro D415 is a lightweight, 2-way active loudspeaker enclosure that combines superior components and meticulous engineering. Delivering 400 watts of output power, Auro D415 features a 15-inch extended low frequency driver and accompanying 1.34-inch compression driver. Immersive, articulate bass and sweet, lucid highs create well-balanced and expressive audio suitable for any situation when pro-quality sound is a must. Plus, our exclusive Optimax processing ensures Auro D415 will operate at high volume levels without sacrificing low end. Its convenient 1/4-inch line input and XLR mic input, along with volume control and 2-band equalizer, combine professional capabilities with total ease of use. The speaker also features a 1-3/8-inch pole mount receptacle and dual-angle floor monitor positioning options for flexible setup. One feature you'll love about Auro D415 is its conveniently lightweight, yet resilient design. The unit provides two oversized ergonomic carry handles, making transportation a breeze, while the solid polypropylene construction ensures roadworthy durability. Auro D415 is ideal for sound professionals and performers seeking to bridge the gap between portable and fixed installation applications. Auro D415 provides a versatile speaker solution that easily integrates into PA setups for a variety of applications, including musical and other general live sound reinforcement.

Suppliers

Company
Product
Description
Supplier Links
Auro Series 15
Berlin, CT, USA
Auro Series 15" 2-Way Active Loudspeaker
71378
Auro Series 15" 2-Way Active Loudspeaker 71378
Designed to encompass the key elements of power, portability and exceptional sound, Auro D415 is a lightweight, 2-way active loudspeaker enclosure that combines superior components and meticulous engineering. Delivering 400 watts of output power, Auro D415 features a 15-inch extended low frequency driver and accompanying 1.34-inch compression driver. Immersive, articulate bass and sweet, lucid highs create well-balanced and expressive audio suitable for any situation when pro-quality sound is a must. Plus, our exclusive Optimax processing ensures Auro D415 will operate at high volume levels without sacrificing low end. Its convenient 1/4-inch line input and XLR mic input, along with volume control and 2-band equalizer, combine professional capabilities with total ease of use. The speaker also features a 1-3/8-inch pole mount receptacle and dual-angle floor monitor positioning options for flexible setup. One feature you'll love about Auro D415 is its conveniently lightweight, yet resilient design. The unit provides two oversized ergonomic carry handles, making transportation a breeze, while the solid polypropylene construction ensures roadworthy durability. Auro D415 is ideal for sound professionals and performers seeking to bridge the gap between portable and fixed installation applications. Auro D415 provides a versatile speaker solution that easily integrates into PA setups for a variety of applications, including musical and other general live sound reinforcement.

Designed to encompass the key elements of power, portability and exceptional sound, Auro D415 is a lightweight, 2-way active loudspeaker enclosure that combines superior components and meticulous engineering.
Delivering 400 watts of output power, Auro D415 features a 15-inch extended low frequency driver and accompanying 1.34-inch compression driver. Immersive, articulate bass and sweet, lucid highs create well-balanced and expressive audio suitable for any situation when pro-quality sound is a must. Plus, our exclusive Optimax processing ensures Auro D415 will operate at high volume levels without sacrificing low end. Its convenient 1/4-inch line input and XLR mic input, along with volume control and 2-band equalizer, combine professional capabilities with total ease of use. The speaker also features a 1-3/8-inch pole mount receptacle and dual-angle floor monitor positioning options for flexible setup.
One feature you'll love about Auro D415 is its conveniently lightweight, yet resilient design. The unit provides two oversized ergonomic carry handles, making transportation a breeze, while the solid polypropylene construction ensures roadworthy durability. Auro D415 is ideal for sound professionals and performers seeking to bridge the gap between portable and fixed installation applications. Auro D415 provides a versatile speaker solution that easily integrates into PA setups for a variety of applications, including musical and other general live sound reinforcement.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 71378
Product Name Auro Series 15" 2-Way Active Loudspeaker
SPL 124 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 325200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 50 to 20000 Hz
View Details
Speakers - 2603-CS38-02P50-02-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 500 Hz
View Details