TMP Pro Distribution 8" Open Ceiling Beam Mount Speaker 39664

Description
The SBMS is ideal for "big box" retail stores whose special design calls for an open beam ceiling. To get customers to pay attention to the announcements of specials and the employees to respond to general paging—intelligibili ty is a top design goal. The high efficiency of the specially designed 8" speaker included in the SBMS package fills this requirement. The SBMS a square design, which blends in with the overall aesthetic of an open beam ceilings. The SBMS is infinitely flexible, complying with a variety of conduit requirements. Integral knockouts facilitate 1/2" and 3/4" conduit where required by code while integral "romex" style connector simplifies installation for applications where conduit is not required at all. The SBMS also includes a 25V/70.7V internal transformer and is finished in neutral white epoxy for simplified stocking and ordering. Height: 11 1/2" (29.21 cm) Width: 11 1/2" (29.21 cm) Depth: 5 1/2" (13.97 cm) Shipping Weight: 10.50 lbs (4.76 kgs) Frequency Response: 85Hz - 20kHz Power Taps: .25, .5, 1, 2, 4 Speaker Type: 8" Dual Cone Dispersion: 105° Sensitivity: 92dB UL Listed/Standard: 1480
Datasheet
Description
The SBMS is ideal for "big box" retail stores whose special design calls for an open beam ceiling. To get customers to pay attention to the announcements of specials and the employees to respond to general paging—intelligibili ty is a top design goal. The high efficiency of the specially designed 8" speaker included in the SBMS package fills this requirement. The SBMS a square design, which blends in with the overall aesthetic of an open beam ceilings. The SBMS is infinitely flexible, complying with a variety of conduit requirements. Integral knockouts facilitate 1/2" and 3/4" conduit where required by code while integral "romex" style connector simplifies installation for applications where conduit is not required at all. The SBMS also includes a 25V/70.7V internal transformer and is finished in neutral white epoxy for simplified stocking and ordering. Height: 11 1/2" (29.21 cm) Width: 11 1/2" (29.21 cm) Depth: 5 1/2" (13.97 cm) Shipping Weight: 10.50 lbs (4.76 kgs) Frequency Response: 85Hz - 20kHz Power Taps: .25, .5, 1, 2, 4 Speaker Type: 8" Dual Cone Dispersion: 105° Sensitivity: 92dB UL Listed/Standard: 1480
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Open Ceiling Beam Mount Speaker
39664
8" Open Ceiling Beam Mount Speaker 39664
The SBMS is ideal for "big box" retail stores whose special design calls for an open beam ceiling. To get customers to pay attention to the announcements of specials and the employees to respond to general paging—intelligibili ty is a top design goal. The high efficiency of the specially designed 8" speaker included in the SBMS package fills this requirement. The SBMS a square design, which blends in with the overall aesthetic of an open beam ceilings. The SBMS is infinitely flexible, complying with a variety of conduit requirements. Integral knockouts facilitate 1/2" and 3/4" conduit where required by code while integral "romex" style connector simplifies installation for applications where conduit is not required at all. The SBMS also includes a 25V/70.7V internal transformer and is finished in neutral white epoxy for simplified stocking and ordering. Height: 11 1/2" (29.21 cm) Width: 11 1/2" (29.21 cm) Depth: 5 1/2" (13.97 cm) Shipping Weight: 10.50 lbs (4.76 kgs) Frequency Response: 85Hz - 20kHz Power Taps: .25, .5, 1, 2, 4 Speaker Type: 8" Dual Cone Dispersion: 105° Sensitivity: 92dB UL Listed/Standard: 1480

The SBMS is ideal for "big box" retail stores whose special design calls for an open beam ceiling.
To get customers to pay attention to the announcements of specials and the employees to respond to general paging—intelligibility is a top design goal. The high efficiency of the specially designed 8" speaker included in the SBMS package fills this requirement.
The SBMS a square design, which blends in with the overall aesthetic of an open beam ceilings.
The SBMS is infinitely flexible, complying with a variety of conduit requirements. Integral knockouts facilitate 1/2" and 3/4" conduit where required by code while integral "romex" style connector simplifies installation for applications where conduit is not required at all.
The SBMS also includes a 25V/70.7V internal transformer and is finished in neutral white epoxy for simplified stocking and ordering.
Height: 11 1/2" (29.21 cm)
Width: 11 1/2" (29.21 cm)
Depth: 5 1/2" (13.97 cm)
Shipping Weight: 10.50 lbs (4.76 kgs)
Frequency Response: 85Hz - 20kHz
Power Taps: .25, .5, 1, 2, 4
Speaker Type: 8" Dual Cone
Dispersion: 105°
Sensitivity: 92dB
UL Listed/Standard: 1480

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 39664
Product Name 8" Open Ceiling Beam Mount Speaker
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 4318513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.61 inch (41 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Speakers - 2603-CS15-01P280-02-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 2800 Hz
View Details