Quam-Nichols Company 24In X 24In Lay-In Ceiling Tile Speaker 5W-25/70V Quam Nichols SYSTEM 12

Description
24IN X 24IN LAY-IN CEILING TILE SPEAKER 5W-25/70V
Datasheet
Description
24IN X 24IN LAY-IN CEILING TILE SPEAKER 5W-25/70V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24In X 24In Lay-In Ceiling Tile Speaker 5W-25/70V Quam Nichols - 84Y7562 - Newark, An Avnet Company
Chicago, IL, United States
24In X 24In Lay-In Ceiling Tile Speaker 5W-25/70V Quam Nichols
84Y7562
24In X 24In Lay-In Ceiling Tile Speaker 5W-25/70V Quam Nichols 84Y7562
24IN X 24IN LAY-IN CEILING TILE SPEAKER 5W-25/70V

24IN X 24IN LAY-IN CEILING TILE SPEAKER 5W-25/70V

Supplier's Site
Lay-In Ceiling Mount Speaker (5W, 25/75V) - 38344 - TMP Pro Distribution
Berlin, CT, USA
Lay-In Ceiling Mount Speaker (5W, 25/75V)
38344
Lay-In Ceiling Mount Speaker (5W, 25/75V) 38344
System 12 loudspeaker assemblies are designed to lie in a standard 24" ceiling grid. They are a complete solution, including speaker, baffle, and integral back box. To install, simply replace an existing tile. Average Sensitivity: 92 dB-SPL, 1W/ 1M Power Rating: 12W RMS, EIA 426A Standard Calculated Output: 99 dB-SPL, 5W / 1M Frequency Response: 65 Hz - 17 kHz Nominal Coverage Angle: 100° Included Angle, -6 dB / 2 kHz, Half space

System 12 loudspeaker assemblies are designed to lie in a standard 24" ceiling grid. They are a complete solution, including speaker, baffle, and integral back box. To install, simply replace an existing tile.
Average Sensitivity: 92 dB-SPL, 1W/ 1M
Power Rating: 12W RMS, EIA 426A Standard
Calculated Output: 99 dB-SPL, 5W / 1M
Frequency Response: 65 Hz - 17 kHz
Nominal Coverage Angle: 100° Included Angle, -6 dB / 2 kHz, Half space

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company TMP Pro Distribution
Product Category Speakers Speakers
Product Number 84Y7562 38344
Product Name 24In X 24In Lay-In Ceiling Tile Speaker 5W-25/70V Quam Nichols Lay-In Ceiling Mount Speaker (5W, 25/75V)
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 8158753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.24 inch (57 mm)
View Details
Speakers - 2603-CS30-02P65-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 650 Hz
Weight 6.90 g (0.24 oz)
View Details