TMP Pro Distribution Datasheets for Speakers

Speakers produce and transmit sounds carried by electrical or radio signals.  This product category is primarily for industrial and OEM speakers rather than those for home use.
Speakers: Learn more

Page: 1 2
Product Name Notes
An upgraded subwoofer, the WL118-sw is a single 18" version of the popular GP218-sw touring subwoofer that offers offers an impressive combination of punch and low-frequency extension. The addition of...
Effortlessly delivering a continuous 250 watts to high-frequency and 1,000 watts into the low-frequency, the ZXA5 boasts an unprecedented power-to-weight ratio, and performance that is unmatched by powered systems that...
Electro-Voice engineers have raised the bar for portable sound once again, adding to the award-winning ZX loudspeaker family with the new ZXA1 - the self-powered version of the best-selling ZX1...
The VERIS 3564 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high frequency drivers, the 3564 provides...
The VERIS 3594 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high frequency drivers, the 3594 provides...
The VERIS 6 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in...
The VERIS 6T is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in...
The VERIS 8 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. This versatile unit is ideal for distributed systems such as those...
The VERIS 8T is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. This versatile unit is ideal for distributed systems such as those...
The VLF208 is a compact dual 8-inch subwoofer system with a no- grille design that can be installed under stages, in walls or ceilings, or in other low profile locations...
The VLF212 is a compact dual 12-inch subwoofer system with a no- grille design and slot-loaded woofers for extended low frequency response down to 50 Hz in passive mode or...
The VRX915S is a compact, high power suspendable subwoofer system containing a 2265G-1 neodymium magnet, patented Differential Drive®, 15" woofer in a front-loaded, vented enclosure. Power Rating : 800 W...
The VRX918S is a compact, high power suspendable subwoofer system containing a 2268H neodymium magnet, patented Differential Drive®, 18" woofer in a front-loaded, vented enclosure. Power Rating : 800 W...
The VRX918SP is a powered, suspendable subwoofer system containing a 2268FF neodymium magnet, patented Differential Drive®, 18" woofer in a front-loaded, vented enclosure. The VRX918SP was designed specifically for use...
The VRX928LA is a lightweight (28 lb / 13 kg) compact 8" two-way linearray speaker system designed for use in arrays of up to six units. Power Rating : 400...
The VRX932LA-1 is a light-weight (46 lb / 21 kg) compact 12" two-way line array speaker system designed for use in arrays of up to six units. Power Rating :...
The VRX932LAP is a powered, lightweight, compact 12" two-way line-array speaker system designed for use in arrays of up to five units. VRX932LAP is the ideal choice when line-array performance...
The WideLine-8 sub sets a new benchmark for extraordinary acoustic output from a miniscule enclosure. At first glance, the enclosure seems too small to even house its pair of 4"
VERVE Series Speakers feature birch plywood enclosures with a scratch & scuff resistant paint finish, B&C neodymium magnet woofers and HF compression drivers, and fully rotatable constant directivity horns. Top-shelf...
XLC 215 uses two DVX3150's. Both are true sub-bass systems designed for high-level, extended low-frequency output. They share the same enclosure footprint and rigging is identical to the other XLC...
ZX1 is a high-performance, compact loudspeaker with a lightweight, durable, high-tech enclosure engineered to provide maximum rigidity and acoustic performance. Chassis Size: 203.2 mm (8") Color: Black Input Connections: Parallel...
Simple, convenient suspension system based on the proven QSC WideLine design. Supports up to 8 WL218-sw subwoofers with 10:1 design factor Very high acoustic output capability - 139 dB SPL...

<< Prev