JBL Professional High Output Indoor / Outdoor Background / Foreground Loudspeaker Control 28

Description
The Control® 28 is the largest of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. The Control 28 offers high power in a compact full-range speaker. It is designed to bring vivid sound reproduction to large indoor or outdoor spaces. Like all Control Series surface-mount models, the 28 includes mounting brackets. Frequency Range : 60 Hz to 16 kHz (-10 dB) Power Capacity : 175 W Continuous Program Power 87 W Continuous Pink Noise Sensitivity : 92 dB SPL, 1W, 1m Directivity Factor (Q) : 7.5 dB Directivity Index (DI) : 8.8 dB Crossover Frequency : 2.8kHz LF Driver : 200mm (8 in) Polypropylene cone w/ WeatherEdge HF Driver : 25mm (1 in) Titanium coated polycarbonate Enclosure Material : HIPS (High Impact Polystyrene) Overload Protection : Full-Range power limiting to protect network and transducers Terminations : Spring terminals, accepts banana plug Dimensions (H x W x D) : 380 x 280 x 220 mm (15.0 x 11.0 x 8.6 in) Net Weight (ea) : 5.5 kg (12 lb) Shipping Weight (ea) : 11 kg (25 lb) Included Accessories : Invisiball Assembly 6mm x 180mm hex key Optional Accessories : MTC-28V: For vertical columnar orientation of up to 3 loudspeakers MTC-28H: For horizontal splaying of two speakers. Three brackets array up to six loudspeakers in a 360° array. MTC-28/25CM: Ceiling-mount adapter MTC-28SSG:Stainless Steel Grille for harsh environments. Available in silver, black (-BK) or white (-WH) MTC-28WMG:WeatherMax ™ Stainless Steel Grille protects against driving precipitation. Available in black or white (-WH) MTC-PC2: Input panel cover protects input terminals in outdoor environments.
Datasheet
Description
The Control® 28 is the largest of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. The Control 28 offers high power in a compact full-range speaker. It is designed to bring vivid sound reproduction to large indoor or outdoor spaces. Like all Control Series surface-mount models, the 28 includes mounting brackets. Frequency Range : 60 Hz to 16 kHz (-10 dB) Power Capacity : 175 W Continuous Program Power 87 W Continuous Pink Noise Sensitivity : 92 dB SPL, 1W, 1m Directivity Factor (Q) : 7.5 dB Directivity Index (DI) : 8.8 dB Crossover Frequency : 2.8kHz LF Driver : 200mm (8 in) Polypropylene cone w/ WeatherEdge HF Driver : 25mm (1 in) Titanium coated polycarbonate Enclosure Material : HIPS (High Impact Polystyrene) Overload Protection : Full-Range power limiting to protect network and transducers Terminations : Spring terminals, accepts banana plug Dimensions (H x W x D) : 380 x 280 x 220 mm (15.0 x 11.0 x 8.6 in) Net Weight (ea) : 5.5 kg (12 lb) Shipping Weight (ea) : 11 kg (25 lb) Included Accessories : Invisiball Assembly 6mm x 180mm hex key Optional Accessories : MTC-28V: For vertical columnar orientation of up to 3 loudspeakers MTC-28H: For horizontal splaying of two speakers. Three brackets array up to six loudspeakers in a 360° array. MTC-28/25CM: Ceiling-mount adapter MTC-28SSG:Stainless Steel Grille for harsh environments. Available in silver, black (-BK) or white (-WH) MTC-28WMG:WeatherMax ™ Stainless Steel Grille protects against driving precipitation. Available in black or white (-WH) MTC-PC2: Input panel cover protects input terminals in outdoor environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Output Indoor / Outdoor Background / Foreground Loudspeaker - 9934 - TMP Pro Distribution
Berlin, CT, USA
High Output Indoor / Outdoor Background / Foreground Loudspeaker
9934
High Output Indoor / Outdoor Background / Foreground Loudspeaker 9934
The Control® 28 is the largest of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. The Control 28 offers high power in a compact full-range speaker. It is designed to bring vivid sound reproduction to large indoor or outdoor spaces. Like all Control Series surface-mount models, the 28 includes mounting brackets. Frequency Range : 60 Hz to 16 kHz (-10 dB) Power Capacity : 175 W Continuous Program Power 87 W Continuous Pink Noise Sensitivity : 92 dB SPL, 1W, 1m Directivity Factor (Q) : 7.5 dB Directivity Index (DI) : 8.8 dB Crossover Frequency : 2.8kHz LF Driver : 200mm (8 in) Polypropylene cone w/ WeatherEdge HF Driver : 25mm (1 in) Titanium coated polycarbonate Enclosure Material : HIPS (High Impact Polystyrene) Overload Protection : Full-Range power limiting to protect network and transducers Terminations : Spring terminals, accepts banana plug Dimensions (H x W x D) : 380 x 280 x 220 mm (15.0 x 11.0 x 8.6 in) Net Weight (ea) : 5.5 kg (12 lb) Shipping Weight (ea) : 11 kg (25 lb) Included Accessories : Invisiball Assembly 6mm x 180mm hex key Optional Accessories : MTC-28V: For vertical columnar orientation of up to 3 loudspeakers MTC-28H: For horizontal splaying of two speakers. Three brackets array up to six loudspeakers in a 360° array. MTC-28/25CM: Ceiling-mount adapter MTC-28SSG:Stainless Steel Grille for harsh environments. Available in silver, black (-BK) or white (-WH) MTC-28WMG:WeatherMax ™ Stainless Steel Grille protects against driving precipitation. Available in black or white (-WH) MTC-PC2: Input panel cover protects input terminals in outdoor environments.

The Control® 28 is the largest of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. The Control 28 offers high power in a compact full-range speaker. It is designed to bring vivid sound reproduction to large indoor or outdoor spaces. Like all Control Series surface-mount models, the 28 includes mounting brackets.
Frequency Range : 60 Hz to 16 kHz
(-10 dB)
Power Capacity : 175 W Continuous
Program Power
87 W Continuous
Pink Noise
Sensitivity : 92 dB SPL,
1W, 1m
Directivity Factor (Q) : 7.5 dB
Directivity Index (DI) : 8.8 dB
Crossover Frequency : 2.8kHz
LF Driver : 200mm (8 in) Polypropylene cone w/ WeatherEdge
HF Driver : 25mm (1 in) Titanium coated polycarbonate
Enclosure Material : HIPS (High Impact Polystyrene)
Overload Protection : Full-Range power limiting to protect network and transducers
Terminations : Spring terminals, accepts banana plug
Dimensions (H x W x D) : 380 x 280 x 220 mm (15.0 x 11.0 x 8.6 in)
Net Weight (ea) : 5.5 kg (12 lb)
Shipping Weight (ea) : 11 kg (25 lb)
Included Accessories : Invisiball Assembly 6mm x 180mm hex key
Optional Accessories : MTC-28V: For vertical columnar orientation of up to 3 loudspeakers MTC-28H: For horizontal splaying of two speakers. Three brackets array up to six loudspeakers in a 360° array. MTC-28/25CM: Ceiling-mount adapter MTC-28SSG:Stainless Steel Grille for harsh environments. Available in silver, black (-BK) or white (-WH) MTC-28WMG:WeatherMax™ Stainless Steel Grille protects against driving precipitation. Available in black or white (-WH) MTC-PC2: Input panel cover protects input terminals in outdoor environments.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 9934
Product Name High Output Indoor / Outdoor Background / Foreground Loudspeaker
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526999 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 458-1329-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 952.38 g (33.60 oz)
View Details
2 suppliers
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details