Audica Professional Micro Series 1 x 2-inch Ceiling Speaker MICROdot

Description
Traditional design of loudspeakers for these applications has either been large boxes that give full-range audio, but which are inherently less attractive, more visible or more complex to install, or sub-sat systems that use tiny satellite loudspeakers for mid/high frequencies and a subwoofer for mid/bass. The main problem with sub-sat systems in public spaces is that people are often listening close to thin sounding satellites with the mid/bass rumbling away in the distance, disconnected in bringing the critical mid-band together for audio quality. With the MICROdot we've designed the smallest possible flush mount ceiling loudspeaker to give high quality over a wide audio band so that, no matter where you are in the room, the sound remains coherent and pleasing. For most applications no additional bass loudspeakers are required. For applications requiring extended, higher level bass performance, such as an Audio-Visual system playing back film material, the MICROdot can be augmented by the MICROsub ll, which can be carefully tuned just to add extended bass and not confuse the mid-band. With all of the MICROseries loudspeakers, aesthetics have been a prime consideration. This starts with the family look, which is softly shaped to merge into the environment. Secondly with the selection of materials, which have to be acoustically excellent but also provide for flexibility of design and quality of appearance. The MICROdot is a single-piece aluminium casting with a micro-perf steel grille for acoustic transparency with durability. Equally important for aesthetics, and speed and quality of installation, are the fixings and brackets. The MICROdot fits a standard 85mm diameter ceiling spotlight cut-out and is fitted with integral spring-clips. Connection is by means of screw post terminals. Drive units: 1 x 50mm full range drive unit Frequency response: 70Hz to 20kHz Power Handling: 25W Impedance: 8 Ohm Dispersion: 120 degrees x 120 degrees -3dB at 4kHz Finish:White Fixing: Integral spring clips, standard 85mm mini spotlight cut-out Dimensions (mm): H 130 x W 100 x D 100 (85mm cut-out) Weight: 0.5Kg
Description
Traditional design of loudspeakers for these applications has either been large boxes that give full-range audio, but which are inherently less attractive, more visible or more complex to install, or sub-sat systems that use tiny satellite loudspeakers for mid/high frequencies and a subwoofer for mid/bass. The main problem with sub-sat systems in public spaces is that people are often listening close to thin sounding satellites with the mid/bass rumbling away in the distance, disconnected in bringing the critical mid-band together for audio quality. With the MICROdot we've designed the smallest possible flush mount ceiling loudspeaker to give high quality over a wide audio band so that, no matter where you are in the room, the sound remains coherent and pleasing. For most applications no additional bass loudspeakers are required. For applications requiring extended, higher level bass performance, such as an Audio-Visual system playing back film material, the MICROdot can be augmented by the MICROsub ll, which can be carefully tuned just to add extended bass and not confuse the mid-band. With all of the MICROseries loudspeakers, aesthetics have been a prime consideration. This starts with the family look, which is softly shaped to merge into the environment. Secondly with the selection of materials, which have to be acoustically excellent but also provide for flexibility of design and quality of appearance. The MICROdot is a single-piece aluminium casting with a micro-perf steel grille for acoustic transparency with durability. Equally important for aesthetics, and speed and quality of installation, are the fixings and brackets. The MICROdot fits a standard 85mm diameter ceiling spotlight cut-out and is fitted with integral spring-clips. Connection is by means of screw post terminals. Drive units: 1 x 50mm full range drive unit Frequency response: 70Hz to 20kHz Power Handling: 25W Impedance: 8 Ohm Dispersion: 120 degrees x 120 degrees -3dB at 4kHz Finish:White Fixing: Integral spring clips, standard 85mm mini spotlight cut-out Dimensions (mm): H 130 x W 100 x D 100 (85mm cut-out) Weight: 0.5Kg

Suppliers

Company
Product
Description
Supplier Links
Micro Series 1 x 2-inch Ceiling Speaker - 79817 - TMP Pro Distribution
Berlin, CT, USA
Micro Series 1 x 2-inch Ceiling Speaker
79817
Micro Series 1 x 2-inch Ceiling Speaker 79817
Traditional design of loudspeakers for these applications has either been large boxes that give full-range audio, but which are inherently less attractive, more visible or more complex to install, or sub-sat systems that use tiny satellite loudspeakers for mid/high frequencies and a subwoofer for mid/bass. The main problem with sub-sat systems in public spaces is that people are often listening close to thin sounding satellites with the mid/bass rumbling away in the distance, disconnected in bringing the critical mid-band together for audio quality. With the MICROdot we've designed the smallest possible flush mount ceiling loudspeaker to give high quality over a wide audio band so that, no matter where you are in the room, the sound remains coherent and pleasing. For most applications no additional bass loudspeakers are required. For applications requiring extended, higher level bass performance, such as an Audio-Visual system playing back film material, the MICROdot can be augmented by the MICROsub ll, which can be carefully tuned just to add extended bass and not confuse the mid-band. With all of the MICROseries loudspeakers, aesthetics have been a prime consideration. This starts with the family look, which is softly shaped to merge into the environment. Secondly with the selection of materials, which have to be acoustically excellent but also provide for flexibility of design and quality of appearance. The MICROdot is a single-piece aluminium casting with a micro-perf steel grille for acoustic transparency with durability. Equally important for aesthetics, and speed and quality of installation, are the fixings and brackets. The MICROdot fits a standard 85mm diameter ceiling spotlight cut-out and is fitted with integral spring-clips. Connection is by means of screw post terminals. Drive units: 1 x 50mm full range drive unit Frequency response: 70Hz to 20kHz Power Handling: 25W Impedance: 8 Ohm Dispersion: 120 degrees x 120 degrees -3dB at 4kHz Finish:White Fixing: Integral spring clips, standard 85mm mini spotlight cut-out Dimensions (mm): H 130 x W 100 x D 100 (85mm cut-out) Weight: 0.5Kg

Traditional design of loudspeakers for these applications has either been large boxes that give full-range audio, but which are inherently less attractive, more visible or more complex to install, or sub-sat systems that use tiny satellite loudspeakers for mid/high frequencies and a subwoofer for mid/bass. The main problem with sub-sat systems in public spaces is that people are often listening close to thin sounding satellites with the mid/bass rumbling away in the distance, disconnected in bringing the critical mid-band together for audio quality.
With the MICROdot we've designed the smallest possible flush mount ceiling loudspeaker to give high quality over a wide audio band so that, no matter where you are in the room, the sound remains coherent and pleasing. For most applications no additional bass loudspeakers are required.
For applications requiring extended, higher level bass performance, such as an Audio-Visual system playing back film material, the MICROdot can be augmented by the MICROsub ll, which can be carefully tuned just to add extended bass and not confuse the mid-band.
With all of the MICROseries loudspeakers, aesthetics have been a prime consideration. This starts with the family look, which is softly shaped to merge into the environment. Secondly with the selection of materials, which have to be acoustically excellent but also provide for flexibility of design and quality of appearance. The MICROdot is a single-piece aluminium casting with a micro-perf steel grille for acoustic transparency with durability.
Equally important for aesthetics, and speed and quality of installation, are the fixings and brackets. The MICROdot fits a standard 85mm diameter ceiling spotlight cut-out and is fitted with integral spring-clips. Connection is by means of screw post terminals.
Drive units: 1 x 50mm full range drive unit
Frequency response: 70Hz to 20kHz
Power Handling: 25W
Impedance: 8 Ohm
Dispersion: 120 degrees x 120 degrees -3dB at 4kHz
Finish:White
Fixing: Integral spring clips, standard 85mm mini spotlight cut-out
Dimensions (mm): H 130 x W 100 x D 100 (85mm cut-out)
Weight: 0.5Kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79817
Product Name Micro Series 1 x 2-inch Ceiling Speaker
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Miniature Speakers - 276748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.10 inch (28 mm)
View Details
Speakers - 2603-CS12-00P43-02-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 430 Hz
View Details