DBX Professional Products 4 x 8 Loudspeaker Management System with AES i/o DriveRack 4800

Description
Designed to provide incredible flexibility, sonic excellence and intuitive control for performance applications, the DriveRack® 4800 is the new flagship of the hugely successful DriveRack family. From the powerful 96 kHz DSP engine and standard analog and digital I/O, to the QVGA display and multiple control surfaces, the 4800 provides all the processing, flexibility and control necessary for both installation and live use. The menu-based set-up procedure includes selectable DSP inserts on all inputs and outputs including classic dbx compression, limiting and advanced feedback suppression (AFS) among others. The DriveRack 4800 is the next generation of the famous DriveRack family, and like its predecessor it is engineered to provide "Everything you need between the mixer and the power amps". In keeping with this philosophy the 4800 includes four inputs and eight outputs with both analog and digital connectivity. The 96 kHz processing engine is capable of offering insert processing functions to customize the processing path for your application, in addition to the standard system processing functions all with extremely low latency and extended frequency response. From Signal Routing, EQ, and Bandpass Filters, to classic dbx® Dynamics and Feedback Suppression all the processing is available and with the sonic excellence that you would expect from the world's leading system processing manufacturer. With all this processing power available, control is of paramount importance. The DriveRack provides a full color display to speed manual operation; this combined with intuitive front panel controls, an easy to use GUI and optional wall panel controllers means that whether your application is tour sound or installation, the DriveRack 4800 has what it takes.
Datasheet
Description
Designed to provide incredible flexibility, sonic excellence and intuitive control for performance applications, the DriveRack® 4800 is the new flagship of the hugely successful DriveRack family. From the powerful 96 kHz DSP engine and standard analog and digital I/O, to the QVGA display and multiple control surfaces, the 4800 provides all the processing, flexibility and control necessary for both installation and live use. The menu-based set-up procedure includes selectable DSP inserts on all inputs and outputs including classic dbx compression, limiting and advanced feedback suppression (AFS) among others. The DriveRack 4800 is the next generation of the famous DriveRack family, and like its predecessor it is engineered to provide "Everything you need between the mixer and the power amps". In keeping with this philosophy the 4800 includes four inputs and eight outputs with both analog and digital connectivity. The 96 kHz processing engine is capable of offering insert processing functions to customize the processing path for your application, in addition to the standard system processing functions all with extremely low latency and extended frequency response. From Signal Routing, EQ, and Bandpass Filters, to classic dbx® Dynamics and Feedback Suppression all the processing is available and with the sonic excellence that you would expect from the world's leading system processing manufacturer. With all this processing power available, control is of paramount importance. The DriveRack provides a full color display to speed manual operation; this combined with intuitive front panel controls, an easy to use GUI and optional wall panel controllers means that whether your application is tour sound or installation, the DriveRack 4800 has what it takes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 x 8 Loudspeaker Management System with AES i/o - 50014 - TMP Pro Distribution
Berlin, CT, USA
4 x 8 Loudspeaker Management System with AES i/o
50014
4 x 8 Loudspeaker Management System with AES i/o 50014
Designed to provide incredible flexibility, sonic excellence and intuitive control for performance applications, the DriveRack® 4800 is the new flagship of the hugely successful DriveRack family. From the powerful 96 kHz DSP engine and standard analog and digital I/O, to the QVGA display and multiple control surfaces, the 4800 provides all the processing, flexibility and control necessary for both installation and live use. The menu-based set-up procedure includes selectable DSP inserts on all inputs and outputs including classic dbx compression, limiting and advanced feedback suppression (AFS) among others. The DriveRack 4800 is the next generation of the famous DriveRack family, and like its predecessor it is engineered to provide "Everything you need between the mixer and the power amps". In keeping with this philosophy the 4800 includes four inputs and eight outputs with both analog and digital connectivity. The 96 kHz processing engine is capable of offering insert processing functions to customize the processing path for your application, in addition to the standard system processing functions all with extremely low latency and extended frequency response. From Signal Routing, EQ, and Bandpass Filters, to classic dbx® Dynamics and Feedback Suppression all the processing is available and with the sonic excellence that you would expect from the world's leading system processing manufacturer. With all this processing power available, control is of paramount importance. The DriveRack provides a full color display to speed manual operation; this combined with intuitive front panel controls, an easy to use GUI and optional wall panel controllers means that whether your application is tour sound or installation, the DriveRack 4800 has what it takes.

Designed to provide incredible flexibility, sonic excellence and intuitive control for performance applications, the DriveRack® 4800 is the new flagship of the hugely successful DriveRack family. From the powerful 96 kHz DSP engine and standard analog and digital I/O, to the QVGA display and multiple control surfaces, the 4800 provides all the processing, flexibility and control necessary for both installation and live use. The menu-based set-up procedure includes selectable DSP inserts on all inputs and outputs including classic dbx compression, limiting and advanced feedback suppression (AFS) among others.
The DriveRack 4800 is the next generation of the famous DriveRack family, and like its predecessor it is engineered to provide "Everything you need between the mixer and the power amps". In keeping with this philosophy the 4800 includes four inputs and eight outputs with both analog and digital connectivity. The 96 kHz processing engine is capable of offering insert processing functions to customize the processing path for your application, in addition to the standard system processing functions all with extremely low latency and extended frequency response. From Signal Routing, EQ, and Bandpass Filters, to classic dbx® Dynamics and Feedback Suppression all the processing is available and with the sonic excellence that you would expect from the world's leading system processing manufacturer. With all this processing power available, control is of paramount importance. The DriveRack provides a full color display to speed manual operation; this combined with intuitive front panel controls, an easy to use GUI and optional wall panel controllers means that whether your application is tour sound or installation, the DriveRack 4800 has what it takes.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 50014
Product Name 4 x 8 Loudspeaker Management System with AES i/o
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1812070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
Speakers - 2603-CS38-02P50-02-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 500 Hz
View Details