One Systems, Inc. 3.5" All-Weather Speaker System with Transformer (White) 103IM/70-W

Description
High performance foreground/backgroun d music system. IP56 weather performance, M5 mount points, stainless steel hardware, 87dB sensitivity, 90°x40°dispersion.
Description
High performance foreground/backgroun d music system. IP56 weather performance, M5 mount points, stainless steel hardware, 87dB sensitivity, 90°x40°dispersion.

Suppliers

Company
Product
Description
Supplier Links
3.5
Berlin, CT, USA
3.5" All-Weather Speaker System with Transformer (White)
57077
3.5" All-Weather Speaker System with Transformer (White) 57077
High performance foreground/backgroun d music system. IP56 weather performance, M5 mount points, stainless steel hardware, 87dB sensitivity, 90°x40°dispersion.

High performance foreground/background music system. IP56 weather performance, M5 mount points, stainless steel hardware, 87dB sensitivity, 90°x40°dispersion.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57077
Product Name 3.5" All-Weather Speaker System with Transformer (White)
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526804 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1500 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details