QSC Audio Products, LLC. High-output Ceiling Mount Loudspeaker System with Coaxial Tranducers AD-C1200

Description
The AD-C1200 is designed for music playback, public address and distributed audio in applications that require high output from a ceiling mounted loudspeaker. The AcousticDesign™ Series of installation loudspeakers has been designed for trouble free operation and versatility. Utilizing custom designed transducers and crossover networks, in combination with an acoustically optimized enclosure (AD-C1200BB), the AD-C1200 continues the AD Series philosophy to bring the same versatility and reliability to high-ceiling applications. Each AD-C1200 includes the coaxial transducers, a transformer and a crossover network factory mounted on a steel baffle. The baffle is designed to mount to the QSC enclosure (AD-C1200BB) or to any ~2.5 ft 3 enclosure using industry standard transducer mounting dimensions. A square grille (AD-C1200SG) is available to finish the installation. The 12" woofer is made with a treated paper cone on a steel frame. In the optimized enclosure the usable low frequency of the system extends to 37 Hz. The 1.75" compression driver fires through the center of the woofer and is acoustically mated to the woofer for a smooth transition at crossover. The system achieves 85 degree axisymmetric coverage. High-current, low tolerance network components provide smooth full-range, passive performance. The included 70V/100V custom designed transformer is optimized for low line loss as well as accurate and transparent acoustic performance. The AD-C1200 loudspeaker system measures 93 dB sensitivity (1W/1m) and at full continuous power is capable of producing 118dB SPL (1W/1m) output. Low Frequency Transducer: 12" (304 mm) ferrite woofer High Frequency Transducer: 1.75" (44 mm) neodymium compression driver Frequency Response (±3 dB): 42 Hz - 18 kHz Useable Frequency Range (-10 dB): 37 Hz - 18 kHz Nominal Coverage: 85° horizontal and vertical Nominal Impedance: 16 ohms RMS Power Handling: 300 W Taps: 100 V: 16 ohms bypass, 150 W, 75 W, 37.5 W, 70 V: 16 ohms bypass, 150 W, 75 W, 37.5 W, 18.2 W Agency Rating: CE, UL 1480 (commercial/professi onal use) UL 2043 (air handling spaces) Connectors: Back box (AD-C1200BB): ceramic block connector inputs and "through" connectors (rated for 400 W max). Loudspeaker Baffle: Euro-style connectors. Weight: Complete Assembly: 78 lb / 35.3 kg
Description
The AD-C1200 is designed for music playback, public address and distributed audio in applications that require high output from a ceiling mounted loudspeaker. The AcousticDesign™ Series of installation loudspeakers has been designed for trouble free operation and versatility. Utilizing custom designed transducers and crossover networks, in combination with an acoustically optimized enclosure (AD-C1200BB), the AD-C1200 continues the AD Series philosophy to bring the same versatility and reliability to high-ceiling applications. Each AD-C1200 includes the coaxial transducers, a transformer and a crossover network factory mounted on a steel baffle. The baffle is designed to mount to the QSC enclosure (AD-C1200BB) or to any ~2.5 ft 3 enclosure using industry standard transducer mounting dimensions. A square grille (AD-C1200SG) is available to finish the installation. The 12" woofer is made with a treated paper cone on a steel frame. In the optimized enclosure the usable low frequency of the system extends to 37 Hz. The 1.75" compression driver fires through the center of the woofer and is acoustically mated to the woofer for a smooth transition at crossover. The system achieves 85 degree axisymmetric coverage. High-current, low tolerance network components provide smooth full-range, passive performance. The included 70V/100V custom designed transformer is optimized for low line loss as well as accurate and transparent acoustic performance. The AD-C1200 loudspeaker system measures 93 dB sensitivity (1W/1m) and at full continuous power is capable of producing 118dB SPL (1W/1m) output. Low Frequency Transducer: 12" (304 mm) ferrite woofer High Frequency Transducer: 1.75" (44 mm) neodymium compression driver Frequency Response (±3 dB): 42 Hz - 18 kHz Useable Frequency Range (-10 dB): 37 Hz - 18 kHz Nominal Coverage: 85° horizontal and vertical Nominal Impedance: 16 ohms RMS Power Handling: 300 W Taps: 100 V: 16 ohms bypass, 150 W, 75 W, 37.5 W, 70 V: 16 ohms bypass, 150 W, 75 W, 37.5 W, 18.2 W Agency Rating: CE, UL 1480 (commercial/professi onal use) UL 2043 (air handling spaces) Connectors: Back box (AD-C1200BB): ceramic block connector inputs and "through" connectors (rated for 400 W max). Loudspeaker Baffle: Euro-style connectors. Weight: Complete Assembly: 78 lb / 35.3 kg

Suppliers

Company
Product
Description
Supplier Links
High-output Ceiling Mount Loudspeaker System with Coaxial Tranducers - 80406 - TMP Pro Distribution
Berlin, CT, USA
High-output Ceiling Mount Loudspeaker System with Coaxial Tranducers
80406
High-output Ceiling Mount Loudspeaker System with Coaxial Tranducers 80406
The AD-C1200 is designed for music playback, public address and distributed audio in applications that require high output from a ceiling mounted loudspeaker. The AcousticDesign™ Series of installation loudspeakers has been designed for trouble free operation and versatility. Utilizing custom designed transducers and crossover networks, in combination with an acoustically optimized enclosure (AD-C1200BB), the AD-C1200 continues the AD Series philosophy to bring the same versatility and reliability to high-ceiling applications. Each AD-C1200 includes the coaxial transducers, a transformer and a crossover network factory mounted on a steel baffle. The baffle is designed to mount to the QSC enclosure (AD-C1200BB) or to any ~2.5 ft 3 enclosure using industry standard transducer mounting dimensions. A square grille (AD-C1200SG) is available to finish the installation. The 12" woofer is made with a treated paper cone on a steel frame. In the optimized enclosure the usable low frequency of the system extends to 37 Hz. The 1.75" compression driver fires through the center of the woofer and is acoustically mated to the woofer for a smooth transition at crossover. The system achieves 85 degree axisymmetric coverage. High-current, low tolerance network components provide smooth full-range, passive performance. The included 70V/100V custom designed transformer is optimized for low line loss as well as accurate and transparent acoustic performance. The AD-C1200 loudspeaker system measures 93 dB sensitivity (1W/1m) and at full continuous power is capable of producing 118dB SPL (1W/1m) output. Low Frequency Transducer: 12" (304 mm) ferrite woofer High Frequency Transducer: 1.75" (44 mm) neodymium compression driver Frequency Response (±3 dB): 42 Hz - 18 kHz Useable Frequency Range (-10 dB): 37 Hz - 18 kHz Nominal Coverage: 85° horizontal and vertical Nominal Impedance: 16 ohms RMS Power Handling: 300 W Taps: 100 V: 16 ohms bypass, 150 W, 75 W, 37.5 W, 70 V: 16 ohms bypass, 150 W, 75 W, 37.5 W, 18.2 W Agency Rating: CE, UL 1480 (commercial/professi onal use) UL 2043 (air handling spaces) Connectors: Back box (AD-C1200BB): ceramic block connector inputs and "through" connectors (rated for 400 W max). Loudspeaker Baffle: Euro-style connectors. Weight: Complete Assembly: 78 lb / 35.3 kg

The AD-C1200 is designed for music playback, public address and distributed audio in applications that require high output from a ceiling mounted loudspeaker. The AcousticDesign™ Series of installation loudspeakers has been designed for trouble free operation and versatility. Utilizing custom designed transducers and crossover networks, in combination with an acoustically optimized enclosure (AD-C1200BB), the AD-C1200 continues the AD Series philosophy to bring the same versatility and reliability to high-ceiling applications.
Each AD-C1200 includes the coaxial transducers, a transformer and a crossover network factory mounted on a steel baffle. The baffle is designed to mount to the QSC enclosure (AD-C1200BB) or to any ~2.5 ft 3 enclosure using industry standard transducer mounting dimensions. A square grille (AD-C1200SG) is available to finish the installation.
The 12" woofer is made with a treated paper cone on a steel frame. In the optimized enclosure the usable low frequency of the system extends to 37 Hz. The 1.75" compression driver fires through the center of the woofer and is acoustically mated to the woofer for a smooth transition at crossover. The system achieves 85 degree axisymmetric coverage.
High-current, low tolerance network components provide smooth full-range, passive performance. The included 70V/100V custom designed transformer is optimized for low line loss as well as accurate and transparent acoustic performance.
The AD-C1200 loudspeaker system measures 93 dB sensitivity (1W/1m) and at full continuous power is capable of producing 118dB SPL (1W/1m) output.
Low Frequency Transducer: 12" (304 mm) ferrite woofer
High Frequency Transducer: 1.75" (44 mm) neodymium compression driver
Frequency Response (±3 dB): 42 Hz - 18 kHz
Useable Frequency Range (-10 dB): 37 Hz - 18 kHz
Nominal Coverage: 85° horizontal and vertical
Nominal Impedance: 16 ohms
RMS Power Handling: 300 W
Taps: 100 V: 16 ohms bypass, 150 W, 75 W, 37.5 W,
70 V: 16 ohms bypass, 150 W, 75 W, 37.5 W, 18.2 W
Agency Rating: CE, UL 1480 (commercial/professional use)
UL 2043 (air handling spaces)
Connectors: Back box (AD-C1200BB): ceramic block connector inputs and "through" connectors (rated for 400 W max). Loudspeaker Baffle: Euro-style connectors.
Weight: Complete Assembly: 78 lb / 35.3 kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 80406
Product Name High-output Ceiling Mount Loudspeaker System with Coaxial Tranducers
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 5350322 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 105 dB
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details