TMP Pro Distribution Adjustable Subwoofer Attachment Shaft 35627

Description
All-steel shaft adjusts from 31.5"-55" with a friction locking knob and security pin for added security (Max height with security pin: 53.25").
Datasheet
Description
All-steel shaft adjusts from 31.5"-55" with a friction locking knob and security pin for added security (Max height with security pin: 53.25").
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Subwoofer Attachment Shaft - 35627 - TMP Pro Distribution
Berlin, CT, USA
Adjustable Subwoofer Attachment Shaft
35627
Adjustable Subwoofer Attachment Shaft 35627
All-steel shaft adjusts from 31.5"-55" with a friction locking knob and security pin for added security (Max height with security pin: 53.25").

All-steel shaft adjusts from 31.5"-55" with a friction locking knob and security pin for added security (Max height with security pin: 53.25").

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 35627
Product Name Adjustable Subwoofer Attachment Shaft
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.52 inch (64 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 366 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
W1v2 13.5-inch Subwoofer Driver (350 W, 8 Ω) - 13W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 350 watts
Impedance 8 ohms
Size 13.50 inch (343 mm)
View Details