TMP Pro Distribution High Power Active 18" Subwoofer System 79806

Description
Compact and Active RMS Subwoofers the RMS-18SW ™ comes with proprietary amplifier capabilities. Phenomenal 800 watts of amplifier power with built-in power limit protection circuit to complement the high efficient chamber design. Precised woofer technology and ultra-high chamber design that gives faster and tighter bass response. Superior features such as adjustable 80 to 200Hz low pass filter, Off/80Hz/125Hz high pass filter, optional balanced and unbalanced signal input and phase reverted switch. Marathon® RMS Series, Moving forward and leading the powered speakers technology. Dimensions: 29.5" W x 24" D x 30.5" H Weight: 137 lbs.
Description
Compact and Active RMS Subwoofers the RMS-18SW ™ comes with proprietary amplifier capabilities. Phenomenal 800 watts of amplifier power with built-in power limit protection circuit to complement the high efficient chamber design. Precised woofer technology and ultra-high chamber design that gives faster and tighter bass response. Superior features such as adjustable 80 to 200Hz low pass filter, Off/80Hz/125Hz high pass filter, optional balanced and unbalanced signal input and phase reverted switch. Marathon® RMS Series, Moving forward and leading the powered speakers technology. Dimensions: 29.5" W x 24" D x 30.5" H Weight: 137 lbs.

Suppliers

Company
Product
Description
Supplier Links
High Power Active 18
Berlin, CT, USA
High Power Active 18" Subwoofer System
79806
High Power Active 18" Subwoofer System 79806
Compact and Active RMS Subwoofers the RMS-18SW ™ comes with proprietary amplifier capabilities. Phenomenal 800 watts of amplifier power with built-in power limit protection circuit to complement the high efficient chamber design. Precised woofer technology and ultra-high chamber design that gives faster and tighter bass response. Superior features such as adjustable 80 to 200Hz low pass filter, Off/80Hz/125Hz high pass filter, optional balanced and unbalanced signal input and phase reverted switch. Marathon® RMS Series, Moving forward and leading the powered speakers technology. Dimensions: 29.5" W x 24" D x 30.5" H Weight: 137 lbs.

Compact and Active RMS Subwoofers the RMS-18SW ™ comes with proprietary amplifier capabilities. Phenomenal 800 watts of amplifier power with built-in power limit protection circuit to complement the high efficient chamber design. Precised woofer technology and ultra-high chamber design that gives faster and tighter bass response.
Superior features such as adjustable 80 to 200Hz low pass filter, Off/80Hz/125Hz high pass filter, optional balanced and unbalanced signal input and phase reverted switch. Marathon® RMS Series, Moving forward and leading the powered speakers technology.
Dimensions: 29.5" W x 24" D x 30.5" H
Weight: 137 lbs.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79806
Product Name High Power Active 18" Subwoofer System
Size 18.00 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speakers - 526920 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
NE Subwoofer, 10
Specs
Nominal Power 150 watts
Sensitivity 88 dB
Resonance Frequency 23 Hz
View Details