One Systems, Inc. 6" All-Weather Speaker System (White) 106IM-W

Description
High output all-weather full range speaker system. IP56 weather performance, M5/M6 mount points, stainless steel hardware, 89dB sensitivity, 90°x40°dispersion.
Description
High output all-weather full range speaker system. IP56 weather performance, M5/M6 mount points, stainless steel hardware, 89dB sensitivity, 90°x40°dispersion.

Suppliers

Company
Product
Description
Supplier Links
6
Berlin, CT, USA
6" All-Weather Speaker System (White)
57079
6" All-Weather Speaker System (White) 57079
High output all-weather full range speaker system. IP56 weather performance, M5/M6 mount points, stainless steel hardware, 89dB sensitivity, 90°x40°dispersion.

High output all-weather full range speaker system. IP56 weather performance, M5/M6 mount points, stainless steel hardware, 89dB sensitivity, 90°x40°dispersion.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57079
Product Name 6" All-Weather Speaker System (White)
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - 2603-CS15-01R95-03-2X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details