Electro-voice 18" Live X Powered Subwoofer ELX118P

Description
Optimized for performance with the ELX112P and ELX115P, the ELX118P adds a deep, low-frequency, amplified punch that you can hear and feel. Case Material: 9-ply, 15mm Plywood, Internally Braced, with Texured Paint Frequency Response (-3 dB): 42 Hz - 100 Hz Hz Frequency Response (-10 dB): 32 Hz - 130 Hz Hz Max. SPL/1m (calc): 134 dB Coverage (Nominal -6 dB) H: Omnidirectional° Coverage (Nominal -6 dB) V: Omnidirectional° LF Transducer: (1) EVS-18K, 457mm (18") Woofer HF Transducer: N/A Crossover Frequency: 100 Hz Connector Type: (1) XLR/TRS Combo Jack, (1) XLR Link Output Grill: 18GA Steel with Black Powdercoat Height: 661 mm (26.02") Width: 507 mm (19.96") Depth: 574 mm (22.6") Weight Net: 31.7 kg (69.89 lbs) Shipping Weight: 39.3 kg (86.64 lbs)
Description
Optimized for performance with the ELX112P and ELX115P, the ELX118P adds a deep, low-frequency, amplified punch that you can hear and feel. Case Material: 9-ply, 15mm Plywood, Internally Braced, with Texured Paint Frequency Response (-3 dB): 42 Hz - 100 Hz Hz Frequency Response (-10 dB): 32 Hz - 130 Hz Hz Max. SPL/1m (calc): 134 dB Coverage (Nominal -6 dB) H: Omnidirectional° Coverage (Nominal -6 dB) V: Omnidirectional° LF Transducer: (1) EVS-18K, 457mm (18") Woofer HF Transducer: N/A Crossover Frequency: 100 Hz Connector Type: (1) XLR/TRS Combo Jack, (1) XLR Link Output Grill: 18GA Steel with Black Powdercoat Height: 661 mm (26.02") Width: 507 mm (19.96") Depth: 574 mm (22.6") Weight Net: 31.7 kg (69.89 lbs) Shipping Weight: 39.3 kg (86.64 lbs)

Suppliers

Company
Product
Description
Supplier Links
18
Berlin, CT, USA
18" Live X Powered Subwoofer
81697
18" Live X Powered Subwoofer 81697
Optimized for performance with the ELX112P and ELX115P, the ELX118P adds a deep, low-frequency, amplified punch that you can hear and feel. Case Material: 9-ply, 15mm Plywood, Internally Braced, with Texured Paint Frequency Response (-3 dB): 42 Hz - 100 Hz Hz Frequency Response (-10 dB): 32 Hz - 130 Hz Hz Max. SPL/1m (calc): 134 dB Coverage (Nominal -6 dB) H: Omnidirectional° Coverage (Nominal -6 dB) V: Omnidirectional° LF Transducer: (1) EVS-18K, 457mm (18") Woofer HF Transducer: N/A Crossover Frequency: 100 Hz Connector Type: (1) XLR/TRS Combo Jack, (1) XLR Link Output Grill: 18GA Steel with Black Powdercoat Height: 661 mm (26.02") Width: 507 mm (19.96") Depth: 574 mm (22.6") Weight Net: 31.7 kg (69.89 lbs) Shipping Weight: 39.3 kg (86.64 lbs)

Optimized for performance with the ELX112P and ELX115P, the ELX118P adds a deep, low-frequency, amplified punch that you can hear and feel.
Case Material: 9-ply, 15mm Plywood, Internally Braced, with Texured Paint
Frequency Response (-3 dB): 42 Hz - 100 Hz Hz
Frequency Response (-10 dB): 32 Hz - 130 Hz Hz
Max. SPL/1m (calc): 134 dB
Coverage (Nominal -6 dB) H: Omnidirectional°
Coverage (Nominal -6 dB) V: Omnidirectional°
LF Transducer: (1) EVS-18K, 457mm (18") Woofer
HF Transducer: N/A
Crossover Frequency: 100 Hz
Connector Type: (1) XLR/TRS Combo Jack, (1) XLR Link Output
Grill: 18GA Steel with Black Powdercoat
Height: 661 mm (26.02")
Width: 507 mm (19.96")
Depth: 574 mm (22.6")
Weight Net: 31.7 kg (69.89 lbs)
Shipping Weight: 39.3 kg (86.64 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 81697
Product Name 18" Live X Powered Subwoofer
Size 18.00 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speaker Drivers - 7191973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speakers - 2603-CAC24-01W100-05-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details