Quam-Nichols Company 8" Surface Mounted Bi-Directional Speaker System SYSTEM 32

Description
The Quam SYSTEM 32 is a complete, bi-directional surface mounted paging loudspeaker assembly with one 8" frame, loudspeaker, 25/70.7V transformer and CRS enclosure and mount pedestal. It is intended for indoor use, mounted to a wall or ceiling with its long axis parallel to the floor plane and traffic flow. The recommended mount height is 8' to 12' above the floor. Average Sensitivity: 92dB SPL, 1W/ 1M Power Rating: 12W RMS, EIA 426A Standard Calculated Output: 99dB SPL, 5W/ 1M Frequency Response: 65 Hz - 17 kHz Nominal Coverage Angle: Vertical - 90° Included Angle, Horizontal - 45° Included Angle, -6 dB / 2 kHz, Half space Audio Connection: 7" long, color-coded tinned wires, pre-cut
Description
The Quam SYSTEM 32 is a complete, bi-directional surface mounted paging loudspeaker assembly with one 8" frame, loudspeaker, 25/70.7V transformer and CRS enclosure and mount pedestal. It is intended for indoor use, mounted to a wall or ceiling with its long axis parallel to the floor plane and traffic flow. The recommended mount height is 8' to 12' above the floor. Average Sensitivity: 92dB SPL, 1W/ 1M Power Rating: 12W RMS, EIA 426A Standard Calculated Output: 99dB SPL, 5W/ 1M Frequency Response: 65 Hz - 17 kHz Nominal Coverage Angle: Vertical - 90° Included Angle, Horizontal - 45° Included Angle, -6 dB / 2 kHz, Half space Audio Connection: 7" long, color-coded tinned wires, pre-cut

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Surface Mounted Bi-Directional Speaker System
58676
8" Surface Mounted Bi-Directional Speaker System 58676
The Quam SYSTEM 32 is a complete, bi-directional surface mounted paging loudspeaker assembly with one 8" frame, loudspeaker, 25/70.7V transformer and CRS enclosure and mount pedestal. It is intended for indoor use, mounted to a wall or ceiling with its long axis parallel to the floor plane and traffic flow. The recommended mount height is 8' to 12' above the floor. Average Sensitivity: 92dB SPL, 1W/ 1M Power Rating: 12W RMS, EIA 426A Standard Calculated Output: 99dB SPL, 5W/ 1M Frequency Response: 65 Hz - 17 kHz Nominal Coverage Angle: Vertical - 90° Included Angle, Horizontal - 45° Included Angle, -6 dB / 2 kHz, Half space Audio Connection: 7" long, color-coded tinned wires, pre-cut

The Quam SYSTEM 32 is a complete, bi-directional surface mounted paging loudspeaker assembly with one 8" frame, loudspeaker, 25/70.7V transformer and CRS enclosure and mount pedestal. It is intended for indoor use, mounted to a wall or ceiling with its long axis parallel to the floor plane and traffic flow. The recommended mount height is 8' to 12' above the floor.
Average Sensitivity: 92dB SPL, 1W/ 1M
Power Rating: 12W RMS, EIA 426A Standard
Calculated Output: 99dB SPL, 5W/ 1M
Frequency Response: 65 Hz - 17 kHz
Nominal Coverage Angle: Vertical - 90° Included Angle, Horizontal - 45° Included Angle, -6 dB / 2 kHz, Half space
Audio Connection: 7" long, color-coded tinned wires, pre-cut

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 58676
Product Name 8" Surface Mounted Bi-Directional Speaker System
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526908 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Size 1.01 inch (26 mm)
View Details
Home Audio, In-Ceiling Speaker - VSi 580T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 4 to 8 ohms
Sensitivity 92 dB
View Details