JBL Professional EON Series Powered 10" Two-Way Loudspeaker EON 510

Description
The EON510 is a 10-inch, two-way, powered, portable speaker system. Capable of reproducing full bandwidth sound at high levels it offers the additional utility of a 3 channel built-in mixer. The EON510 is comprised of a 254 mm (10 in) Differential Drive® woofer, a 25.4 mm (1 in) neodymium high frequency compression driver coupled to a 100° H by 60° V waveguide. Both components are driven by the discrete channels of a 280 watt Class-D integrated power amplifier. The input section contains all cross-over functions, protection, and mixer functionality. System Power Rating : 280 W continuous 560 W peak Frequency Range (-10 dB) : 58 Hz - 18.5 kHz (EQ in 'Flat' position) Dimensions (H x W x D) : 490 mm x 313 mm x 262 mm (19.3 in x 12.3 in x 10.3 in) Frequency Response (±3 dB) : 70 Hz - 17 kHz (EQ in 'Flat' position) Coverage Pattern : 100° H x 60° V nominal Maximum SPL : 121 dB Net Weight : 7.7 kg (17 lb)
Datasheet
Description
The EON510 is a 10-inch, two-way, powered, portable speaker system. Capable of reproducing full bandwidth sound at high levels it offers the additional utility of a 3 channel built-in mixer. The EON510 is comprised of a 254 mm (10 in) Differential Drive® woofer, a 25.4 mm (1 in) neodymium high frequency compression driver coupled to a 100° H by 60° V waveguide. Both components are driven by the discrete channels of a 280 watt Class-D integrated power amplifier. The input section contains all cross-over functions, protection, and mixer functionality. System Power Rating : 280 W continuous 560 W peak Frequency Range (-10 dB) : 58 Hz - 18.5 kHz (EQ in 'Flat' position) Dimensions (H x W x D) : 490 mm x 313 mm x 262 mm (19.3 in x 12.3 in x 10.3 in) Frequency Response (±3 dB) : 70 Hz - 17 kHz (EQ in 'Flat' position) Coverage Pattern : 100° H x 60° V nominal Maximum SPL : 121 dB Net Weight : 7.7 kg (17 lb)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EON Series Powered 10
Berlin, CT, USA
EON Series Powered 10" Two-Way Loudspeaker
53688
EON Series Powered 10" Two-Way Loudspeaker 53688
The EON510 is a 10-inch, two-way, powered, portable speaker system. Capable of reproducing full bandwidth sound at high levels it offers the additional utility of a 3 channel built-in mixer. The EON510 is comprised of a 254 mm (10 in) Differential Drive® woofer, a 25.4 mm (1 in) neodymium high frequency compression driver coupled to a 100° H by 60° V waveguide. Both components are driven by the discrete channels of a 280 watt Class-D integrated power amplifier. The input section contains all cross-over functions, protection, and mixer functionality. System Power Rating : 280 W continuous 560 W peak Frequency Range (-10 dB) : 58 Hz - 18.5 kHz (EQ in 'Flat' position) Dimensions (H x W x D) : 490 mm x 313 mm x 262 mm (19.3 in x 12.3 in x 10.3 in) Frequency Response (±3 dB) : 70 Hz - 17 kHz (EQ in 'Flat' position) Coverage Pattern : 100° H x 60° V nominal Maximum SPL : 121 dB Net Weight : 7.7 kg (17 lb)

The EON510 is a 10-inch, two-way, powered, portable speaker system. Capable of reproducing full bandwidth sound at high levels it offers the additional utility of a 3 channel built-in mixer. The EON510 is comprised of a 254 mm (10 in) Differential Drive® woofer, a 25.4 mm (1 in) neodymium high frequency compression driver coupled to a 100° H by 60° V waveguide. Both components are driven by the discrete channels of a 280 watt Class-D integrated power amplifier. The input section contains all cross-over functions, protection, and mixer functionality.
System Power Rating : 280 W continuous
560 W peak
Frequency Range (-10 dB) : 58 Hz - 18.5 kHz
(EQ in 'Flat' position)
Dimensions (H x W x D) : 490 mm x 313 mm x 262 mm
(19.3 in x 12.3 in x 10.3 in)
Frequency Response (±3 dB) : 70 Hz - 17 kHz (EQ in 'Flat' position)
Coverage Pattern : 100° H x 60° V nominal
Maximum SPL : 121 dB
Net Weight : 7.7 kg (17 lb)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53688
Product Name EON Series Powered 10" Two-Way Loudspeaker
SPL 121 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speakers - 526810 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 77 dB
Impedance 8 ohms
View Details
Piezo Speakers - CES30P15H16-80U - Challenge Electronics
Specs
SPL 95 dB
Frequency Response 800 to 11000 Hz
Resonance Frequency 800 Hz
View Details