JBL Professional JRX Series 15" Two-Way Loudspeaker System (Flyable) JRX115i

Description
The JRX115i is an economical, suspendable, fifteen-inch, two-way speaker system designed for installation where ground stacking or pole mounting is impractical or undesirable. Power Rating : 250 W / 1000 W Frequency Range : 38 Hz - 16 kHz (-10 dB) Dimensions (H x W x D) : 686 mm x 470 mm x 432 mm (27 in x 18.5 in x 17 in) Frequency Response : 50 Hz - 12.5 kHz (±3 dB) Sensitivity : 98 dB SPL (1w/1m) Nominal Impedance : 8 ohms Recommended Amplifier Power : 250 W to 500 W into 8 ohms Maximum SPL : 128 dB Nominal Dispersion : 90º x 50º Crossover Frequency : 1.6 kHz Weight : 27.4 kg (60.5 lb) High Frequency Driver : JBL 2412 1 in exit compression driver mounted on Progressive Transition™ Waveguide Low Frequency Driver : JBL M115-8A nput Connectors : Neutrik® Speakon® NL-4 (x1); .25 in TS phone jack (x1); parallel
Datasheet
Description
The JRX115i is an economical, suspendable, fifteen-inch, two-way speaker system designed for installation where ground stacking or pole mounting is impractical or undesirable. Power Rating : 250 W / 1000 W Frequency Range : 38 Hz - 16 kHz (-10 dB) Dimensions (H x W x D) : 686 mm x 470 mm x 432 mm (27 in x 18.5 in x 17 in) Frequency Response : 50 Hz - 12.5 kHz (±3 dB) Sensitivity : 98 dB SPL (1w/1m) Nominal Impedance : 8 ohms Recommended Amplifier Power : 250 W to 500 W into 8 ohms Maximum SPL : 128 dB Nominal Dispersion : 90º x 50º Crossover Frequency : 1.6 kHz Weight : 27.4 kg (60.5 lb) High Frequency Driver : JBL 2412 1 in exit compression driver mounted on Progressive Transition™ Waveguide Low Frequency Driver : JBL M115-8A nput Connectors : Neutrik® Speakon® NL-4 (x1); .25 in TS phone jack (x1); parallel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JRX Series 15
Berlin, CT, USA
JRX Series 15" Two-Way Loudspeaker System (Flyable)
35025
JRX Series 15" Two-Way Loudspeaker System (Flyable) 35025
The JRX115i is an economical, suspendable, fifteen-inch, two-way speaker system designed for installation where ground stacking or pole mounting is impractical or undesirable. Power Rating : 250 W / 1000 W Frequency Range : 38 Hz - 16 kHz (-10 dB) Dimensions (H x W x D) : 686 mm x 470 mm x 432 mm (27 in x 18.5 in x 17 in) Frequency Response : 50 Hz - 12.5 kHz (±3 dB) Sensitivity : 98 dB SPL (1w/1m) Nominal Impedance : 8 ohms Recommended Amplifier Power : 250 W to 500 W into 8 ohms Maximum SPL : 128 dB Nominal Dispersion : 90º x 50º Crossover Frequency : 1.6 kHz Weight : 27.4 kg (60.5 lb) High Frequency Driver : JBL 2412 1 in exit compression driver mounted on Progressive Transition™ Waveguide Low Frequency Driver : JBL M115-8A nput Connectors : Neutrik® Speakon® NL-4 (x1); .25 in TS phone jack (x1); parallel

The JRX115i is an economical, suspendable, fifteen-inch, two-way speaker system designed for installation where ground stacking or pole mounting is impractical or undesirable.
Power Rating : 250 W / 1000 W
Frequency Range : 38 Hz - 16 kHz
(-10 dB)
Dimensions
(H x W x D) : 686 mm x 470 mm x 432 mm
(27 in x 18.5 in x 17 in)
Frequency Response : 50 Hz - 12.5 kHz
(±3 dB)
Sensitivity : 98 dB SPL
(1w/1m)
Nominal Impedance : 8 ohms
Recommended Amplifier Power : 250 W to 500 W into 8 ohms
Maximum SPL : 128 dB
Nominal Dispersion : 90º x 50º
Crossover Frequency : 1.6 kHz
Weight : 27.4 kg (60.5 lb)
High Frequency Driver : JBL 2412 1 in exit compression driver mounted on Progressive Transition™ Waveguide
Low Frequency Driver : JBL M115-8A
nput Connectors : Neutrik® Speakon® NL-4 (x1); .25 in TS phone jack (x1); parallel

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 35025
Product Name JRX Series 15" Two-Way Loudspeaker System (Flyable)
SPL 128 dB
Nominal Power 250 watts
Sensitivity 98 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Miniature Speakers - 1976443 - RS Components, Ltd.
Specs
Impedance 16 ohms
Size 1.97 inch (50 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details