TMP Pro Distribution Active 3-Piece Speaker System 79802

Description
The Trimax 1200 Active 3-piece system features high performance loudspeaker capabilities offers full range of sound power. The Trimax-1200 2-Way Sattellite speaker features 10" full range woofer with Pole or stand mount cup for system installation together with the Trimax 1200 Powered Sub, which boast 15" subwoofer with exceptional huge sound quality, that delivers crystal clear sound on every inch of the dance floor and other DJ applications. Additional features like the speakon style connectors and versatile sensitivity controls for subwoofer. The bass amplifier output consist of 400 watts rms/800 watt peak power. The Satellite amplifier output delivers 100 watts rms/200 watts peak power. The Trimax offers wide range of audio strength to keep everybody on their feet. The satellite speakers can be mounted on a speaker stand or pole mount on the subwoofer and with a rubber feet for easy moving. Both have the the elegant textured black finish and a heavy duty front grill both offer ultimate speaker protection. Satellite Specs. 10" full range woofer and 3" x 7" compression horn Frequency Range 100Hz - 20KHz Pole or Standmount cup Four large rubber feet Speakon style input connection Textured Black finish. 18 lbs. / W12": x D10" x H17.5" Powered Sub Specs. 15" Subwoofer 8ohm Frequency Range 50Hz-100Hz Band-pass cabinet design HD Full front metal grille Built-in Recessed Handles Top pole mount cup Four 2.5" rubber wheels Four large rubber feet Speakon style output connections Textured Black finish 74 lbs. / H26" x W23.50" x D18"
Description
The Trimax 1200 Active 3-piece system features high performance loudspeaker capabilities offers full range of sound power. The Trimax-1200 2-Way Sattellite speaker features 10" full range woofer with Pole or stand mount cup for system installation together with the Trimax 1200 Powered Sub, which boast 15" subwoofer with exceptional huge sound quality, that delivers crystal clear sound on every inch of the dance floor and other DJ applications. Additional features like the speakon style connectors and versatile sensitivity controls for subwoofer. The bass amplifier output consist of 400 watts rms/800 watt peak power. The Satellite amplifier output delivers 100 watts rms/200 watts peak power. The Trimax offers wide range of audio strength to keep everybody on their feet. The satellite speakers can be mounted on a speaker stand or pole mount on the subwoofer and with a rubber feet for easy moving. Both have the the elegant textured black finish and a heavy duty front grill both offer ultimate speaker protection. Satellite Specs. 10" full range woofer and 3" x 7" compression horn Frequency Range 100Hz - 20KHz Pole or Standmount cup Four large rubber feet Speakon style input connection Textured Black finish. 18 lbs. / W12": x D10" x H17.5" Powered Sub Specs. 15" Subwoofer 8ohm Frequency Range 50Hz-100Hz Band-pass cabinet design HD Full front metal grille Built-in Recessed Handles Top pole mount cup Four 2.5" rubber wheels Four large rubber feet Speakon style output connections Textured Black finish 74 lbs. / H26" x W23.50" x D18"

Suppliers

Company
Product
Description
Supplier Links
Active 3-Piece Speaker System - 79802 - TMP Pro Distribution
Berlin, CT, USA
Active 3-Piece Speaker System
79802
Active 3-Piece Speaker System 79802
The Trimax 1200 Active 3-piece system features high performance loudspeaker capabilities offers full range of sound power. The Trimax-1200 2-Way Sattellite speaker features 10" full range woofer with Pole or stand mount cup for system installation together with the Trimax 1200 Powered Sub, which boast 15" subwoofer with exceptional huge sound quality, that delivers crystal clear sound on every inch of the dance floor and other DJ applications. Additional features like the speakon style connectors and versatile sensitivity controls for subwoofer. The bass amplifier output consist of 400 watts rms/800 watt peak power. The Satellite amplifier output delivers 100 watts rms/200 watts peak power. The Trimax offers wide range of audio strength to keep everybody on their feet. The satellite speakers can be mounted on a speaker stand or pole mount on the subwoofer and with a rubber feet for easy moving. Both have the the elegant textured black finish and a heavy duty front grill both offer ultimate speaker protection. Satellite Specs. 10" full range woofer and 3" x 7" compression horn Frequency Range 100Hz - 20KHz Pole or Standmount cup Four large rubber feet Speakon style input connection Textured Black finish. 18 lbs. / W12": x D10" x H17.5" Powered Sub Specs. 15" Subwoofer 8ohm Frequency Range 50Hz-100Hz Band-pass cabinet design HD Full front metal grille Built-in Recessed Handles Top pole mount cup Four 2.5" rubber wheels Four large rubber feet Speakon style output connections Textured Black finish 74 lbs. / H26" x W23.50" x D18"

The Trimax 1200 Active 3-piece system features high performance loudspeaker capabilities offers full range of sound power. The Trimax-1200 2-Way Sattellite speaker features 10" full range woofer with Pole or stand mount cup for system installation together with the Trimax 1200 Powered Sub, which boast 15" subwoofer with exceptional huge sound quality, that delivers crystal clear sound on every inch of the dance floor and other DJ applications.
Additional features like the speakon style connectors and versatile sensitivity controls for subwoofer. The bass amplifier output consist of 400 watts rms/800 watt peak power. The Satellite amplifier output delivers 100 watts rms/200 watts peak power. The Trimax offers wide range of audio strength to keep everybody on their feet.
The satellite speakers can be mounted on a speaker stand or pole mount on the subwoofer and with a rubber feet for easy moving. Both have the the elegant textured black finish and a heavy duty front grill both offer ultimate speaker protection.
Satellite Specs. 10" full range woofer and 3" x 7" compression horn Frequency Range 100Hz - 20KHz Pole or Standmount cup Four large rubber feet Speakon style input connection Textured Black finish. 18 lbs. / W12": x D10" x H17.5"
Powered Sub Specs. 15" Subwoofer 8ohm Frequency Range 50Hz-100Hz Band-pass cabinet design HD Full front metal grille Built-in Recessed Handles Top pole mount cup Four 2.5" rubber wheels Four large rubber feet Speakon style output connections Textured Black finish 74 lbs. / H26" x W23.50" x D18"

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79802
Product Name Active 3-Piece Speaker System
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.11 inch (206 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - PSR23N50AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.6000 watts
Maximum Power 1 watts
View Details
4 suppliers
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details