TMP Pro Distribution 4" Weather Resistant Multi-Purpose Speaker (White) 38693

Description
Use surface-mount Atlas Sound SM42T Series loudspeaker systems for commercial, professional and residential applications or where high-fidelity sound and weather-resistance is desired. Full-range frequency response makes these systems ideal for indoor and outdoor installation, in monaural and stereo foreground or background music systems, and for applications in boutiques/shops, restaurants/cafes, corporate AV applications and houses of worship. Multi-position, C-shaped mounting bracket and rugged construction provide optimum installation flexibility and assurance of long-term service. Height: 7" (17.78 cm) Width: 5" (12.7 cm) Depth: 5 15/16" (15 cm) Shipping Weight: 5.00 lbs (2.27 kgs) Frequency Response: 110Hz to 20kHz Power Taps: 2, 4, 8, 16 Speaker Type: Surface Mount Dispersion: 90°H x 90°V Sensitivity: 88dB
Datasheet
Description
Use surface-mount Atlas Sound SM42T Series loudspeaker systems for commercial, professional and residential applications or where high-fidelity sound and weather-resistance is desired. Full-range frequency response makes these systems ideal for indoor and outdoor installation, in monaural and stereo foreground or background music systems, and for applications in boutiques/shops, restaurants/cafes, corporate AV applications and houses of worship. Multi-position, C-shaped mounting bracket and rugged construction provide optimum installation flexibility and assurance of long-term service. Height: 7" (17.78 cm) Width: 5" (12.7 cm) Depth: 5 15/16" (15 cm) Shipping Weight: 5.00 lbs (2.27 kgs) Frequency Response: 110Hz to 20kHz Power Taps: 2, 4, 8, 16 Speaker Type: Surface Mount Dispersion: 90°H x 90°V Sensitivity: 88dB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Berlin, CT, USA
4" Weather Resistant Multi-Purpose Speaker (White)
38693
4" Weather Resistant Multi-Purpose Speaker (White) 38693
Use surface-mount Atlas Sound SM42T Series loudspeaker systems for commercial, professional and residential applications or where high-fidelity sound and weather-resistance is desired. Full-range frequency response makes these systems ideal for indoor and outdoor installation, in monaural and stereo foreground or background music systems, and for applications in boutiques/shops, restaurants/cafes, corporate AV applications and houses of worship. Multi-position, C-shaped mounting bracket and rugged construction provide optimum installation flexibility and assurance of long-term service. Height: 7" (17.78 cm) Width: 5" (12.7 cm) Depth: 5 15/16" (15 cm) Shipping Weight: 5.00 lbs (2.27 kgs) Frequency Response: 110Hz to 20kHz Power Taps: 2, 4, 8, 16 Speaker Type: Surface Mount Dispersion: 90°H x 90°V Sensitivity: 88dB

Use surface-mount Atlas Sound SM42T Series loudspeaker systems for commercial, professional and residential applications or where high-fidelity sound and weather-resistance is desired.
Full-range frequency response makes these systems ideal for indoor and outdoor installation, in monaural and stereo foreground or background music systems, and for applications in boutiques/shops, restaurants/cafes, corporate AV applications and houses of worship.
Multi-position, C-shaped mounting bracket and rugged construction provide optimum installation flexibility and assurance of long-term service.
Height: 7" (17.78 cm)
Width: 5" (12.7 cm)
Depth: 5 15/16" (15 cm)
Shipping Weight: 5.00 lbs (2.27 kgs)
Frequency Response: 110Hz to 20kHz
Power Taps: 2, 4, 8, 16
Speaker Type: Surface Mount
Dispersion: 90°H x 90°V
Sensitivity: 88dB

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 38693
Product Name 4" Weather Resistant Multi-Purpose Speaker (White)
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.98 inch (101 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - PB-2712PQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Nominal Power 0.1500 watts
Maximum Power 0.2000 watts
View Details
4 suppliers
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details