Electro-voice 8" Premium Two-Way Ceiling Speaker with 16W Transformer 409-16T

Description
The EV 409 series consist of two-way loudspeakers with 8", low-frequency cones and coaxially mounted tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 16-watt 70.7/100-volt transformer: (16-watt 70.7/100-volt transformer (16-, 8-, 4- and 2-watt taps))
Datasheet
Description
The EV 409 series consist of two-way loudspeakers with 8", low-frequency cones and coaxially mounted tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 16-watt 70.7/100-volt transformer: (16-watt 70.7/100-volt transformer (16-, 8-, 4- and 2-watt taps))
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Premium Two-Way Ceiling Speaker with 16W Transformer
29196
8" Premium Two-Way Ceiling Speaker with 16W Transformer 29196
The EV 409 series consist of two-way loudspeakers with 8", low-frequency cones and coaxially mounted tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 16-watt 70.7/100-volt transformer: (16-watt 70.7/100-volt transformer (16-, 8-, 4- and 2-watt taps))

The EV 409 series consist of two-way loudspeakers with 8", low-frequency cones and coaxially mounted tweeters.
Chassis Size 203.2 mm (8")
Speaker Type Ceiling Speakers
16-watt 70.7/100-volt transformer: (16-watt
70.7/100-volt transformer (16-, 8-, 4- and 2-watt taps))

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 29196
Product Name 8" Premium Two-Way Ceiling Speaker with 16W Transformer
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526985 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details