TMP Pro Distribution 8" 2-way Pendent Mount Speaker (White) 51301

Description
For upscale performance in retail and hospitality applications, the PM8FA-W system employs the popular FA138 loudspeaker in a specifically tuned and ported enclosure to provide impressive music and page reproduction. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 16.50 lbs (7.48 kgs) Power Taps: 1.9, 3.8, 7.5, 15, 30, 60W & 8 ohms Speaker Type: Coaxial Dispersion: 100° Power Rating: 100 Watts Sensitivity: 90dB Average
Datasheet
Description
For upscale performance in retail and hospitality applications, the PM8FA-W system employs the popular FA138 loudspeaker in a specifically tuned and ported enclosure to provide impressive music and page reproduction. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 16.50 lbs (7.48 kgs) Power Taps: 1.9, 3.8, 7.5, 15, 30, 60W & 8 ohms Speaker Type: Coaxial Dispersion: 100° Power Rating: 100 Watts Sensitivity: 90dB Average
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" 2-way Pendent Mount Speaker (White)
51301
8" 2-way Pendent Mount Speaker (White) 51301
For upscale performance in retail and hospitality applications, the PM8FA-W system employs the popular FA138 loudspeaker in a specifically tuned and ported enclosure to provide impressive music and page reproduction. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 16.50 lbs (7.48 kgs) Power Taps: 1.9, 3.8, 7.5, 15, 30, 60W & 8 ohms Speaker Type: Coaxial Dispersion: 100° Power Rating: 100 Watts Sensitivity: 90dB Average

For upscale performance in retail and hospitality applications, the PM8FA-W system employs the popular FA138 loudspeaker in a specifically tuned and ported enclosure to provide impressive music and page reproduction.
Height: 16 5/8" (42.2148 cm)
Diameter: 12 1/4" (31.115 cm)
Shipping Weight: 16.50 lbs (7.48 kgs)
Power Taps: 1.9, 3.8, 7.5, 15, 30, 60W & 8 ohms
Speaker Type: Coaxial
Dispersion: 100°
Power Rating: 100 Watts
Sensitivity: 90dB Average

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 51301
Product Name 8" 2-way Pendent Mount Speaker (White)
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 102754 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Round Speakers - CE-1508S26F - Challenge Electronics
Challenge Electronics
Specs
SPL 89 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details