Renkus-Heinz, Inc. CF Series 12" Subwoofer (Powered) CF12S-5

Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF/CFX Series loudspeakers put the power of unique Renkus-Heinz developments to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. CF12S and CFX12S subwoofers were developed as companion pieces to full range CF / CFX series loudspeakers. They provide the high impact sub bass energy needed in many venues and also serve as a mounting base for the loudspeakers. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Max. SPL: 127 dB peak Freq. Resp: 40 Hz to 120 Hz LF Driver: 12" woofer, model SSL12-18 Enclosure: Hardwood, perforated metal grille Power: PF1-500; 500 W RMS @ 4 Ohms Input: Looping XLR; female in, male out Weight: 55 Lbs (25 Kg) net
Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF/CFX Series loudspeakers put the power of unique Renkus-Heinz developments to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. CF12S and CFX12S subwoofers were developed as companion pieces to full range CF / CFX series loudspeakers. They provide the high impact sub bass energy needed in many venues and also serve as a mounting base for the loudspeakers. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Max. SPL: 127 dB peak Freq. Resp: 40 Hz to 120 Hz LF Driver: 12" woofer, model SSL12-18 Enclosure: Hardwood, perforated metal grille Power: PF1-500; 500 W RMS @ 4 Ohms Input: Looping XLR; female in, male out Weight: 55 Lbs (25 Kg) net

Suppliers

Company
Product
Description
Supplier Links
CF Series 12
Berlin, CT, USA
CF Series 12" Subwoofer (Powered)
69542
CF Series 12" Subwoofer (Powered) 69542
Sound that makes performances and audiences truly come alive doesn't come easy. But CF/CFX Series loudspeakers put the power of unique Renkus-Heinz developments to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. CF12S and CFX12S subwoofers were developed as companion pieces to full range CF / CFX series loudspeakers. They provide the high impact sub bass energy needed in many venues and also serve as a mounting base for the loudspeakers. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Max. SPL: 127 dB peak Freq. Resp: 40 Hz to 120 Hz LF Driver: 12" woofer, model SSL12-18 Enclosure: Hardwood, perforated metal grille Power: PF1-500; 500 W RMS @ 4 Ohms Input: Looping XLR; female in, male out Weight: 55 Lbs (25 Kg) net

Sound that makes performances and audiences truly come alive doesn't come easy. But CF/CFX Series loudspeakers put the power of unique Renkus-Heinz developments to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly.
CF12S and CFX12S subwoofers were developed as companion pieces to full range CF / CFX series loudspeakers. They provide the high impact sub bass energy needed in many venues and also serve as a mounting base for the loudspeakers.
Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan.
Max. SPL: 127 dB peak
Freq. Resp: 40 Hz to 120 Hz
LF Driver: 12" woofer, model SSL12-18
Enclosure: Hardwood, perforated metal grille
Power: PF1-500; 500 W RMS @ 4 Ohms
Input: Looping XLR; female in, male out
Weight: 55 Lbs (25 Kg) net

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 69542
Product Name CF Series 12" Subwoofer (Powered)
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
HDS Woofer, 5.25
Specs
Nominal Power 30 watts
Sensitivity 86.1 dB
Resonance Frequency 72 Hz
View Details